Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA 6-UFDFN Exposed Pad
IC REG BOOST 4.2V 500MA 6USPC
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141A42CER-G-ND | XC9141A42CER-G | XC9141A42CER-G | XC9141A42CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.2 volts | 4.2 volts | 4.2 to ? volts |