Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141B32D0R-G

Description
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9141B32D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in 0.3Ω N-channel driver and a 0.3Ω P-channel switching transistor. The device can start functioning with an input voltage as low as 0.9V to produce a stable output voltage of 3.3V under a 100Ω load, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of either 1.2MHz or 3.0MHz. It includes various operational modes, such as PWM control for the XC9141 and PWM/PFM for the XC9142, along with protection features like over-current limit and output short-circuit protection. The XC9141B32D0R-G is designed for a wide range of applications, including portable and wearable devices, and operates within an ambient temperature range of -40°C to 85°C. It is packaged in SOT-25, USP-6C, or WLP-6-01 formats and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC9141B32D0R-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in 0.3Ω N-channel driver and a 0.3Ω P-channel switching transistor. The device can start functioning with an input voltage as low as 0.9V to produce a stable output voltage of 3.3V under a 100Ω load, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, and the device features selectable oscillation frequencies of either 1.2MHz or 3.0MHz. It includes various operational modes, such as PWM control for the XC9141 and PWM/PFM for the XC9142, along with protection features like over-current limit and output short-circuit protection. The XC9141B32D0R-G is designed for a wide range of applications, including portable and wearable devices, and operates within an ambient temperature range of -40°C to 85°C. It is packaged in SOT-25, USP-6C, or WLP-6-01 formats and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141B32D0R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141B32D0R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141B32D0R-G-ND
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141B32D0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141B32D0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141B32D0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141B32D0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141B32D0R-G
Voltage Regulators - DC DC Switching Regulators XC9141B32D0R-G
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA

Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 500mA 6-XFBGA, WLBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141B32D0R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141B32D0R-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9141B32D0R-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141B32D0R-G-ND XC9141B32D0R-G XC9141B32D0R-G XC9141B32D0R-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLBGA Other; 6-XFBGA, WLBGA
Special Features Synchronous Rectification
Output Voltage 3.2 volts 3.2 to ? volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator - LM20323MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers