Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA SC-74A, SOT-753
IC REG BOOST 5V 800MA SOT25-5
IC REG BOOST 5V 800MA SOT25
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1370-6-ND | XC9141B50DMR-G | XC9141B50DMR-G | XC9141B50DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |