The XC9141A22CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. This regulator can start functioning with an input voltage as low as 0.9V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, allowing flexibility for various applications. The device features a selectable oscillation frequency of either 1.2MHz or 3.0MHz, which can be tailored to specific requirements. Protection features include over-current limit and output short-circuit protection, enhancing reliability in portable and battery-operated devices. The XC9141A22CMR-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C, making it suitable for a wide range of environments.
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141A22CMR-G-ND | XC9141A22CMR-G | XC9141A22CMR-G | XC9141A22CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.2 volts | 2.2 to ? volts | 2.2 volts |