Boost Switching Regulator IC Positive Fixed 4.1V 1 Output 500mA 6-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 4.1V 1 Output 500mA 6-UFDFN Exposed Pad
IC REG BOOST 4.1V 500MA 6USPC
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9141B41DER-G-ND | XC9141B41DER-G | XC9141B41DER-G | XC9141B41DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.1 volts | 4.1 to ? volts | 4.1 volts |