Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9141B27DER-G

Description
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Description
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9141B27DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start functioning with an input voltage as low as 0.9V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, allowing flexibility for various applications. The device features selectable oscillation frequencies of 1.2MHz or 3.0MHz, which can be tailored to specific requirements. Protection features include over-current limit and output short-circuit protection, enhancing reliability in portable and battery-operated devices. The XC9141B27DER-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The XC9141B27DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a low ON resistance of 0.3Ω for both the N-channel driver and P-channel switching transistors. The device can start functioning with an input voltage as low as 0.9V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage is adjustable from 1.8V to 5.5V in 0.1V increments, allowing flexibility for various applications. The device features selectable oscillation frequencies of 1.2MHz or 3.0MHz, which can be tailored to specific requirements. Protection features include over-current limit and output short-circuit protection, enhancing reliability in portable and battery-operated devices. The XC9141B27DER-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9141B27DER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9141B27DER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9141B27DER-G-ND
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9141B27DER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9141B27DER-G
Voltage Regulators - DC DC Switching Regulators XC9141B27DER-G
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141B27DER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141B27DER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9141B27DER-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9141B27DER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9141B27DER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9141B27DER-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9141B27DER-G-ND XC9141B27DER-G XC9141B27DER-G XC9141B27DER-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 2.7 volts 2.7 to ? volts 2.7 volts
Unlock Full Specs
to access all available technical data