Adam Technologies, Inc. Headers & Wire Housings PH1-04-UA

Description
CONN HEADER VERT 4POS 2.54MM
Request a Quote Datasheet
Description
CONN HEADER VERT 4POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - PH1-04-UA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
PH1-04-UA
Headers & Wire Housings PH1-04-UA
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Buy Now
Headers & Wire Housings - PH1-04-UA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
PH1-04-UA
Headers & Wire Housings PH1-04-UA
CONN HEADER VERT 4POS 2.54MM,Male Pin,0.

CONN HEADER VERT 4POS 2.54MM,Male Pin,0.

Buy Now
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Adam Tech Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: PH1 Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Style: Board to Cable/Wire

Manufacturer: Adam Tech
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: PH1
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number PH1-04-UA
Product Name Headers & Wire Housings Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10145891-1301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details