Adam Technologies, Inc. Headers & Wire Housings PH2-06-UA

Description
CONN HEADER VERT 6POS 2.54MM
Request a Quote Datasheet
Description
CONN HEADER VERT 6POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - PH2-06-UA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
PH2-06-UA
Headers & Wire Housings PH2-06-UA
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Buy Now
Headers & Wire Housings - PH2-06-UA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
PH2-06-UA
Headers & Wire Housings PH2-06-UA
CONN HEADER VERT 6POS 2.54MM,Male Pin,0.

CONN HEADER VERT 6POS 2.54MM,Male Pin,0.

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352100-PH2-06-UA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352100-PH2-06-UA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352100-PH2-06-UA
Win Source Part Number: 1352100-PH2-06-UA Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: PH2 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.453" (11.50mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Adam Tech Base Product Number: PH2

Win Source Part Number: 1352100-PH2-06-UA
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: PH2
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.453" (11.50mm)
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.235" (5.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Tech
Base Product Number: PH2

Buy Now Datasheet
Headers, Male Pins - PH2-06-UA - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
PH2-06-UA
Headers, Male Pins PH2-06-UA
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number PH2-06-UA 1352100-PH2-06-UA PH2-06-UA
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details