INA Brand / Needle Roller Bearing / Needle Roller Bearings Na49..
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NA4904-RSR-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 0.7874 inch (20.000 mm) |
| Outside Diameter | 1.4567 inch (37.000 mm) |