INA Brand / Needle Roller Bearing / Needle Roller Bearing Na..-xl.
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NA4838-XL-C3 |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 7.4803 inch (190.000 mm) |
| Outside Diameter | 9.4488 inch (240.000 mm) |