INA Brand / Needle Roller Bearing / Needle Roller Bearing Na..-xl.
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | NA4872-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 14.1732 inch (360.000 mm) |
| Outside Diameter | 17.3228 inch (440.000 mm) |