FAG BEARING
NJ2206-E-XL-M1A-C4 -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NJ2206-E-XL-M1A-C4
Description
CRB with cage <= 90 mm
-
Pacific International Bearing, Inc.
Description
CRB with cage <= 90 mm
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
NJ2206-E-XL-M1A-C4 |
|
Product Name
|
Precision Cylindrical Roller Bearings |
|
Type
|
Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
2.7559 inch (70.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
4.2550 inch (108.077 mm)
Overall Width
5.5000 inch (139.700 mm)
View Details