The SC240 is ideal for embedded and industrial applications when space is at a premium. A wide variety of configurations and I/O options are available.
All SC240 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
Rugged Lightweight Aluminum Chassis
Audio and Video Ports
80GB SATA hard drive
Low Power Consumption
Memory to 4GB
4 USB 2.0 ports, LAN port, serial port
Windows 7 Pro installed and tested
Adjustable & removable panel mount brackets
Universal AC Adapter (12V DC)
The SC240 is ideal for embedded and industrial applications when space is at a premium. A wide variety of configurations and I/O options are available.
All SC240 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
- Rugged Lightweight Aluminum Chassis
- Audio and Video Ports
- 80GB SATA hard drive
- Low Power Consumption
- Memory to 4GB
- 4 USB 2.0 ports, LAN port, serial port
- Windows 7 Pro installed and tested
- Adjustable & removable panel mount brackets
- Universal AC Adapter (12V DC)