The SC240V is designed for mobile car, truck and boat applications and includes a intelligent vehicle power supply and rugged hard drive. A wide variety of configurations and I/O options are available.
All SC240V systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
Rugged Lightweight Aluminum Chassis
6-24V DC wide input range power supply
Intelligent shutdown controller
Survives vehicle engine cranks
Battery deep discharge prevention
< 0.5mA standby current
Audio and Video Ports
40GB X-Temp. Rugged SATA hard drive
Low Power Consumption
Memory to 4GB
4 USB 2.0 ports, LAN port, serial port
Windows 7 Pro installed and tested
Adjustable & removable panel mount brackets
The SC240V is designed for mobile car, truck and boat applications and includes a intelligent vehicle power supply and rugged hard drive. A wide variety of configurations and I/O options are available.
All SC240V systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
- Rugged Lightweight Aluminum Chassis
- 6-24V DC wide input range power supply
- Intelligent shutdown controller
- Survives vehicle engine cranks
- Battery deep discharge prevention
- < 0.5mA standby current
- Audio and Video Ports
- 40GB X-Temp. Rugged SATA hard drive
- Low Power Consumption
- Memory to 4GB
- 4 USB 2.0 ports, LAN port, serial port
- Windows 7 Pro installed and tested
- Adjustable & removable panel mount brackets