The SC525 supports up to 4 PCI/PCI-e expansion slot and supports a hot swap removable drive shuttle. The SC525 is desinged for industrial and specialized PC applications. A wide variety of configurations and I/O options are available.
All SC525 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
Rugged Lightweight Aluminum Chassis
3/4 PCI or PCI Express expansion slots
Audio and Video Ports
80GB SATA hard drive
Low Power Consumption
Memory to 8GB
4 USB 2.0 ports, LAN port, serial port
Windows 7 Pro installed and tested
Adjustable & removable panel mount brackets
Internal 300W 120/240 50/60Hz AC power supply
The SC525 supports up to 4 PCI/PCI-e expansion slot and supports a hot swap removable drive shuttle. The SC525 is desinged for industrial and specialized PC applications. A wide variety of configurations and I/O options are available.
All SC525 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
- Rugged Lightweight Aluminum Chassis
- 3/4 PCI or PCI Express expansion slots
- Audio and Video Ports
- 80GB SATA hard drive
- Low Power Consumption
- Memory to 8GB
- 4 USB 2.0 ports, LAN port, serial port
- Windows 7 Pro installed and tested
- Adjustable & removable panel mount brackets
- Internal 300W 120/240 50/60Hz AC power supply