The SDC150 is a 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC150 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
| Small PC Computers | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Model SDC150 |
| Product Name | Waterproof LCD-PC |
| Computer Type | All In One |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen; Bluetooth |
| Operating System | Linux (optional feature); Microsoft® |
| Processor | Intel 386 Family |