The SC240ST supports single or dual Hot Swap drives and includes support for two PCI/PCIe expansion slots. The SC240ST well suited for embedded and industrial computer applications that require specialized communication ports. A wide variety of configurations and I/O options are available.
All SC240ST systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
| Small PC Computers | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Model SC240ST |
| Product Name | Rugged Computer with Single or Dual Hot Swap Drive Shuttles & 2 Expansion Slots |
| Computer Type | Industrial Computer |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Bluetooth |
| Operating System | Linux (optional feature); Microsoft® |