The SD200PC is a NEMA-4 panel mount LCD display combined with the features of our SC240/SC241 computer. Options include fanless, Atom, Pentium M or Core 2 Duo CPU configurations and stainless steel NEMA-4X front bezel.
All SD200PC systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
| Small PC Computers | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Model SD200PC |
| Product Name | 20" Panel Mount LCD PC Module |
| Computer Type | All In One |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen; Bluetooth |
| Operating System | Linux (optional feature); Microsoft® |
| Processor | Intel 386 Family |