The SRC101 is ideal for rack mount computer applications when space is at a premium. This 1U system packs a complete set of features into a chassis that is only 9.84" deep. Options include fanless Atom, Core 2 Duo or i3/i5/i7 CPU's, hot swap drive shuttle and hard drive capacity to 1 terabyte.
All SRC101 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
| Small PC Computers | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Model SRC101 |
| Product Name | 1U Rack Mount System With Hot Swap Drive Shuttle |
| Computer Type | Industrial Computer |
| General Features | Ruggedized; Bluetooth |
| Operating System | Linux (optional feature); Microsoft® |
| Processor | Intel 386 Family |