The SRC100 is ideal for rack mount computer applications when space is at a premium. This 1U height system packs a complete set of features into a chassis that is only 13" deep. Options include fanless, Core 2 Duo or Quad Core CPU's, CD/CDRW/DVD drives and hard drive capacity to 1 terabyte.
All SRC100 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
CPU from 1.2GHz to Core 2 Quads
1 PCI Expansion slot
Video and Audio
1 GB DDR memory
80G hard drive
4 USB ports, LAN port, serial port
Windows 7 Pro installed and tested
Power Loss Auto Power On (BIOS setting)
Integrated Universal 200W ATX Power Supply
Options:
Vista, Linux, Win-XP/e Embedded or other
Hard Drive upgrade to 1Terabyte
Dual Hard drives
Dual 10/100 & Gigabit LAN
Wireless LAN
Solid State Flash drive (no moving parts)
Extended operating temperature with Flash Drive
Win-XP/e Embedded (OEM orders)
2 or 4 serial ports, RS422/485, Parallel ports
PCMCIA, Compact Flash, Mini-PCI Expansion
S-Video/TV out, 1394 Firewire
DC Power Supply (12V or 24V or DC range option)
Watchdog timer, Hardware monitor, Digital I/O
The SRC100 is ideal for rack mount computer applications when space is at a premium. This 1U height system packs a complete set of features into a chassis that is only 13" deep. Options include fanless, Core 2 Duo or Quad Core CPU's, CD/CDRW/DVD drives and hard drive capacity to 1 terabyte.
All SRC100 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
Standard Features
- CPU from 1.2GHz to Core 2 Quads
- 1 PCI Expansion slot
- Video and Audio
- 1 GB DDR memory
- 80G hard drive
- 4 USB ports, LAN port, serial port
- Windows 7 Pro installed and tested
- Power Loss Auto Power On (BIOS setting)
- Integrated Universal 200W ATX Power Supply
Options:
- Vista, Linux, Win-XP/e Embedded or other
- Hard Drive upgrade to 1Terabyte
- Dual Hard drives
- Dual 10/100 & Gigabit LAN
- Wireless LAN
- Solid State Flash drive (no moving parts)
- Extended operating temperature with Flash Drive
- Win-XP/e Embedded (OEM orders)
- 2 or 4 serial ports, RS422/485, Parallel ports
- PCMCIA, Compact Flash, Mini-PCI Expansion
- S-Video/TV out, 1394 Firewire
- DC Power Supply (12V or 24V or DC range option)
- Watchdog timer, Hardware monitor, Digital I/O