Small PC Computers 2U Rack Mount System Model SRC200

Description
The SRC200 2U rack mount computer supports up to 3 PCI/PCI Express Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard drives (Raid) and a removable drive shuttle. All SRC200 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Rugged Steel Chassis 3 PCI/X Expansion Slots CPU to Core 2 Duo 2.66 GHz Video, Audio, PS/2 Kyb/Mouse ports DDR memory 256MB, 512MB, 1024MB or 2048MB 80G IDE hard drive 4 USB ports (2 front), LAN port, serial port, parallel port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Panel Mount brackets Integrated 300W AC Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Removable drive shuttle Hard Drive upgrade to 750G Dual Hard drives Dual 10/100 & Gigabit LAN Wireless LAN Solid State Flash drive (no moving parts) Extended operating temperature with Flash Drive Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485 ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Slide Rails Watchdog timer, Hardware monitor, Digital I/O
Description
The SRC200 2U rack mount computer supports up to 3 PCI/PCI Express Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard drives (Raid) and a removable drive shuttle. All SRC200 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Rugged Steel Chassis 3 PCI/X Expansion Slots CPU to Core 2 Duo 2.66 GHz Video, Audio, PS/2 Kyb/Mouse ports DDR memory 256MB, 512MB, 1024MB or 2048MB 80G IDE hard drive 4 USB ports (2 front), LAN port, serial port, parallel port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Panel Mount brackets Integrated 300W AC Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Removable drive shuttle Hard Drive upgrade to 750G Dual Hard drives Dual 10/100 & Gigabit LAN Wireless LAN Solid State Flash drive (no moving parts) Extended operating temperature with Flash Drive Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485 ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Slide Rails Watchdog timer, Hardware monitor, Digital I/O

Suppliers

Company
Product
Description
Supplier Links
2U Rack Mount System - Model SRC200 - Small PC Computers
Clearwater, FL, USA
2U Rack Mount System
Model SRC200
2U Rack Mount System Model SRC200
The SRC200 2U rack mount computer supports up to 3 PCI/PCI Express Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard drives (Raid) and a removable drive shuttle. All SRC200 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Rugged Steel Chassis 3 PCI/X Expansion Slots CPU to Core 2 Duo 2.66 GHz Video, Audio, PS/2 Kyb/Mouse ports DDR memory 256MB, 512MB, 1024MB or 2048MB 80G IDE hard drive 4 USB ports (2 front), LAN port, serial port, parallel port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Panel Mount brackets Integrated 300W AC Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Removable drive shuttle Hard Drive upgrade to 750G Dual Hard drives Dual 10/100 & Gigabit LAN Wireless LAN Solid State Flash drive (no moving parts) Extended operating temperature with Flash Drive Win-XP/e Embedded (OEM orders) 2 or 4 serial ports, RS422/485 ports PCMCIA, Compact Flash, Mini-PCI Expansion S-Video/TV out, 1394 Firewire DC Power Supply (12V or 24V or DC range option) Slide Rails Watchdog timer, Hardware monitor, Digital I/O

The SRC200 2U rack mount computer supports up to 3 PCI/PCI Express Expansion slots in a chassis that is only 17" deep. Options include P4 CPU's tp 3.2Ghz, 4 hard drives (Raid) and a removable drive shuttle.

All SRC200 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • Rugged Steel Chassis
  • 3 PCI/X Expansion Slots
  • CPU to Core 2 Duo 2.66 GHz
  • Video, Audio, PS/2 Kyb/Mouse ports
  • DDR memory 256MB, 512MB, 1024MB or 2048MB
  • 80G IDE hard drive
  • 4 USB ports (2 front), LAN port, serial port, parallel port
  • Windows 7 Pro installed and tested
  • Power Loss Auto Power On (BIOS setting)
  • Panel Mount brackets
  • Integrated 300W AC Power Supply

Options:

  • Vista, Linux, Win-XP/e Embedded or other
  • Removable drive shuttle
  • Hard Drive upgrade to 750G
  • Dual Hard drives
  • Dual 10/100 & Gigabit LAN
  • Wireless LAN
  • Solid State Flash drive (no moving parts)
  • Extended operating temperature with Flash Drive
  • Win-XP/e Embedded (OEM orders)
  • 2 or 4 serial ports, RS422/485 ports
  • PCMCIA, Compact Flash, Mini-PCI Expansion
  • S-Video/TV out, 1394 Firewire
  • DC Power Supply (12V or 24V or DC range option)
  • Slide Rails
  • Watchdog timer, Hardware monitor, Digital I/O
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Ruggedized Computers
Product Number Model SRC200
Product Name 2U Rack Mount System
Computer Type Industrial Computer
General Features Ruggedized
Operating System Linux (optional feature); Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data