The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. The system supports optional removal hot swap drives and comes complete with a sealed cable set.
All SC240ML systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)
The SC240ML is a computer designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. The system supports optional removal hot swap drives and comes complete with a sealed cable set.
All SC240ML systems come complete with Windows 7 Pro installed and complete a 60 point quality test and burn in procedure. (Optional - Win XP, Vista, Linux and other operating systems)
Standard Features
| Small PC Computers | Small PC Computers | |
|---|---|---|
| Product Category | Ruggedized Computers | Ruggedized Computers |
| Product Number | Model SC240ML | Model SC240ML |
| Product Name | Waterproof Computer | Waterproof Computer |
| Computer Type | Industrial Computer | Industrial Computer |
| General Features | Ruggedized | Ruggedized; Bluetooth |
| Operating System | Linux (optional feature); Microsoft® | Linux (optional feature); Microsoft® |
| Processor | Intel 386 Family | Intel 386 Family |