Small PC Computers Waterproof LCD-PC Model SDC170HB

Description
The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC170HD systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 17" Sunlight Readable LCD LCD-PC fanless computer 0-100% Brightness adjustment dial Waterproof sealed rugged aluminum chassis Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter
Description
The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC170HD systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 17" Sunlight Readable LCD LCD-PC fanless computer 0-100% Brightness adjustment dial Waterproof sealed rugged aluminum chassis Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter

Suppliers

Company
Product
Description
Supplier Links
Waterproof LCD-PC - Model SDC170HB - Small PC Computers
Clearwater, FL, USA
Waterproof LCD-PC
Model SDC170HB
Waterproof LCD-PC Model SDC170HB
The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC170HD systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 17" Sunlight Readable LCD LCD-PC fanless computer 0-100% Brightness adjustment dial Waterproof sealed rugged aluminum chassis Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter

The SDC170HB is a High Bright 17" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available.

All SDC170HD systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • 17" Sunlight Readable LCD
  • LCD-PC fanless computer
  • 0-100% Brightness adjustment dial
  • Waterproof sealed rugged aluminum chassis
  • Resistive Touch Screen
  • 32GB Solid State Drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • 12V DC input with external AC Adapter
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Ruggedized Computers
Product Number Model SDC170HB
Product Name Waterproof LCD-PC
Computer Type All In One
Mounting / Configuration Panel Mount
General Features Ruggedized; Touch Screen; Bluetooth
Operating System Linux (optional feature); Microsoft®
Unlock Full Specs
to access all available technical data