American Portwell Technology Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| Matrox Mura MPX Display Wall Server Computer for up to 40 Displays Support Intel® Xeon® and Core™ i7/i5/i3 processors in LGA 1155 package Delivers up to 16GB maximum DDR3 1333/1066... | |
| 1.5 U high 13.6" wide slim size chassis with 3.5" storage and up to two PCI slots good for Digital Signage Box, Shoe Box PC | |
| 10.4" High Brightness 350 cd/m2 Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 10.4" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 12" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 12.1" Industrial Open-frame panel PC based on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touch | |
| 12.1" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 15" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 15" High Brightness 550 cd/m2 Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 15" Industrial Grade Panel PC base on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touchsreen | |
| 15" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 17" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 17" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 17" Panel PC support Intel Socket P Core 2 Duo Processor with Resistive Touch | |
| 19" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 19" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 7" Fanless and Rugged Panel PC | |
| 7" In-vehicle Terminal with Touchscreen Marvell XScale based PXA 270 Processor and Windows CE 6.0 Operating System | |
| 8.4" Fanless slim type voice terminal | |
| 8.4" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| AMD G-T56N Dual Core APU based Mobile Telematics Computer | |
| Compact, fanless, and no-noise embedded PC system for digital signage, industrial automation, and network device. | |
| Designed for FMS Applications. Wide Temperature Range: -20~70°C. Wide Range DC Input 9V~36V. Smart Ignition On / Off Control. Fanless & Low Power Consumption (3.6W). Compact and Slim Size (Book... | |
| ECX form factor based fan-less embedded system with Intel® Atom™ N270 1.6GHz Processor with Dual Lan and 4 x COM Ports | |
| ECX form factor based fan-less embedded system with Intel® Atom™ N450/D510 1.6GHz Processorwith 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount | |
| ECX form factor based fan-less embedded system with Intel® Atom™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (IDE Storage interface) | |
| ECX form factor based fan-less embedded system with Intel® Atom™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (SATA Storage interface) | |
| ECX form factor based fan-less embedded system with Intel® Atom® N455/D525 1.6GHz/1.8GHz Processor with 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount | |
| Embedded fan-less system with Intel® Atom™ N270 processor in MINI-ITX form factor with Dual display (VGA & DVI) | |
| Embedded fan-less system with Intel® Atom™ N270 processor in MINI-ITX form factor with VGA video | |
| Embedded fan-less system with Intel® Atom™ N270 processor in MINI-ITX form factor | |
| Embedded fan-less system with Intel® Atom™ Processor in NANO-ITX form factor with DVI, audio, Giga-LAN and DC power input | |
| Embedded fan-less system with Intel® Atom™ Processor in NANO-ITX form factor | |
| Embedded fan-less system with Intel® Atom™ Z510/Z530 Processor in 3.5" ECX form factor with 12V DC power input | |
| Embedded rugged fan-less system with Intel® i7/i5 based MINI-ITX board | |
| Intel Atom™ Z510 1.1GHz based 8" with Touch Automotive PC | |
| Intel® Atom Processor Z510 based 1-DIN In-Vehicle Infotainment Platform Car PC, Box PC | |
| Intel® Atom™ D525 based Rugged Telematics Platform with Intel GMA 3150 Graphic and ICH8M Chipset, bulit-in GPS module and 3.75G HSUPA | |
| Intel® Atom™ Z510/Z530 processor ultra compact, fanless, and no-noise embedded PC systems support DDR2 SDRAM, miniPCI slot (Wifi ready), 2.5" SATA HDD with DVI for digital signage, industrial automation, and... | |
| Intel® Celeron® M Ultra Low Voltage Processor based fanless Telematics Platform with Intel 852GM and ICH4 Chipset | |
| Intel® Luna Pier Dual Core Atom™ D525 based Fanless system, with robust aluminum housing | |
| Intel® Luna Pier Dual Core Atom™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis | |
| Intel® LV Pentium® M or ULV Celeron® M Processor based ECX SBC System | |
| Mini-ITX form factor based fanless embedded system with Intel® Atom™ N270 1.6GHz Processor with Gigabit LAN, SO-DIMM DDR2 and CF card slot, Wall/Panel Mount | |
| OPC-Operator Computer Desktop with up to 13 USB ports and teaming features | |
| Stand alone control node chassis for embedded system board | |
| Ultra Low Voltage Intel® Celeron® M Processor based 1-DIN In-Vehicle Infotainment Platform PC, Care PC, Box PC |