American Portwell Technology Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 1.5 U high 13.6" wide slim size chassis with 3.5" storage and up to two PCI slots good for Digital Signage Box, Shoe Box PC | |
| 19" 1U industrial rack-mount P4 chassis | |
| 19" 2U industrial rack-mount chassis for Motherboard and SBC with vertical 6-slot | |
| 19" 2U industrial rack-mount chassis for PICMG 1.2 Intel® dual Xeon⢠processor based system platform | |
| 19" 2U industrial rack-mount chassis for SBC with 6 vertical slots | |
| 19" 2U industrial rack-mount chassis with vertical 6-slots | |
| 19" 2U Industrial Rack-mount PC Chassis with 6 slots | |
| 19" 2U industrial rackmount chassis for embedded M/B with 2 slots | |
| 19" 3U industrial rack-mount chassis with 4 slots for ATX motherboard platform | |
| 19" 4U 12-slot industrial rack-mount chassis with 6 slots | |
| 19" 4U 20-slot industrial rack-mount chassis with 19 slots | |
| 19" 4U 9-drive rack-mount disk array chassis | |
| 19" 4U Industrial Rack-mount chassis for 14 full length cards | |
| 19" 4U industrial rack-mount chassis with 14 slots | |
| 19" 4U Rack-mount CTI Chassis with 14 slots | |
| 19" 4U Rack-mount with 14 slots for Fault Tolerant Server (FTS) Chassis | |
| 19" 4U Rack-mount with 20 slots for Fault Tolerant Server (FTS) Chassis | |
| 19" 5U rack-mount CTI chassis with 10 drive bays and 19 slots | |
| 19" 5U rack-mount CTI chassis with 6 drive-bays and 14 slots | |
| 19" 6U rack-mount CTI chassis with 19 slots | |
| 19"3U rack-mount chassis for ATX M/B platform(adopt 2U power supply) | |
| 1U Height barebone server with four drive bays for RAID and two expansion slots | |
| 4-slot industrial node chassis with NB CD-ROM, FDD and HDD | |
| 4-slot industrial node chassis | |
| 5.25" compact drive set with NB CD-ROM, FDD and space for 2.5" HDD or 3.5" HDD | |
| 6-slot full-sized industrial node chassis (Shoe-box) | |
| 6-slot full-sized industrial node chassis (Shoe-box)with 2 USB ports | |
| 6-slot full-sized industrial node chassis(Shoe-box) (Shoe-box) | |
| 6-slot industrial node chassis for half-sized PCI cards | |
| 6-slot industrial node chassis with NB CD-ROM, FDD and HDD | |
| 6-slot industrial node chassis | |
| 8-slot full-sized industrial node chassis (Shoe-box) | |
| 8-slot full-sized industrial node chassis (Shoe-box)with 2 USB ports | |
| Chassis for 5.25" embedded system board with high flexibility | |
| Compact Core2Duo embedded PC system for medical imaging processing, digital signage, industrial automation, and process control. | |
| Compact Intel® Core™2 Duo embedded PC system for medical imaging processing, digital signage, industrial automation, and process control. | |
| Compact ruggedized design embedded PC system for medical imaging processing, digital signage, industrial automation, and process control. | |
| Compact, fanless, and no-noise embedded PC system for digital signage, industrial automation, and simple function network device. | |
| Compact, low-profile barebone Mini-ITX chassis system for digital signage, industrial automation, and simple function network device. | |
| Compact, low-profile barebone Mini-ITX chassis system with 1-slot PCI expansion for digital signage, industrial automation, and simple function network device. | |
| Cubic Mini-ITX Barebone Chassis with Front Accessable Hard Drive Bay for medical imaging processing, digital signage, industrial automation, and process control. | |
| Mini-ITX based Compact Core2 Duo embedded PC system for medical imaging processing, digital signage, industrial automation, and process control. |