American Portwell Technology Inc. Datasheets for Computer Motherboards
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Computer Motherboards: Learn more
| Product Name | Notes |
|---|---|
| 12V DC Input Intel™ Low Power Atom™ N270 1.6GHz Processor Intel 945GSE based Mini-ITX Board with DC12V input, dual display, Gigabit Ethernet, Two SATA Ports, Two COM ports and Six... | |
| 3.5" Embedded system board based on AMD NS Geode CS5530A chipset supporting low power NS GX1 processor with VGA and LAN | |
| 3.5" Embedded system board based on NS Geode CS5530 chipset supporting low power NS GX1 processor with VGA, dual LAN and audio | |
| 3.5" Embedded system board based on VIA VT8606 chipset supporting VIA Eden ESP5000 processor with LDC/LVDS, dual LAN and audio | |
| 3.5" Embedded System Board support Intel® Pentium® M or Celeron® M and Intel® 910GMLE and ICH6M Chipset, up to 1GB SO-DIMM DDR2 memory, dual gigabit ethernet, type II Compact Flash... | |
| 3.5" Embedded System Board with Intel® Atom™ D510 Processor and Intel® ICH8M chipset, up to 2GB SO-DIMM DDR2 memory, VGA/18 bit LVDS, dual gigabit ethernet, type II Compact Flash and... | |
| 3.5" Embedded System Board with Intel® Atom™ D525 Processor and Intel® ICH8M chipset, up to 4GB SO-DIMM DDR3 memory, VGA/18 bit LVDS, dual gigabit ethernet, type II Compact Flash and... | |
| 3.5" Embedded System Board with Intel® Ultra Low Power Menlow-XL Atom™ Z510PT/ Z520PT Processor and IntelR US15WPT chipset, up to 2GB SO-DIMM DDR2 memory, VGA/24 bit LVDS, gigabit ethernet and... | |
| 3.5" Embedded System Board with Intel® Atom™ D2700 Cedar Trail Processor and Intel® NM10 chipset, up to 4GB SO-DIMM DDR3 memory, HDMI/LVDS/VGA, dual gigabit ethernet, and two SATA ports | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® 852GM chipset supporting ultra low voltage Intel® Celeron® M 600MHz processor with VGA, LCD, LAN and Audio | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ 45nm ultra low power Menlow-XL processor and chipset, supporting industrial temperature range, with dual display, Gigabit ethernet, audio and SDIO... | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ N270 processor and Intel® 945GSE chipset supporting DDR2 memory, gigabit ethernet, four power COM ports and Audio | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ processor Z500 series and Intel System Controller Hub US15W chipset with dual display, audio, USB and SDIO | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ processor Z510/Z530 series CPU and Intel System Controller Hub US15W chipset with dual display, audio, Gigabit LAN, SATA, USB and... | |
| 3.5" Intel® ECX Form Factor Embedded Board with Intel® Pineview Atom™ 45nm low power processor and ICH8M chipset with dual display (VGA/LVDS), dual Gigabit ethernet and audio | |
| 3.5" Intel® ECX Form Factor with Intel® 915GM chipset supporting Intel® LV Pentium® M or ULV Celeron® M processor with DDR2 SDRAM, GMA900 VGA / Dual Display | |
| 5.25" Embedded board based on Intel® 852GM chipset supporting Intel® ULV Celeron® M 600MHz processor with DDR SDRAM, AGP 4X, VGA / Panel, Dual Display, LAN and Audio | |
| 5.25" Embedded system board based on Intel® 815E chipset supporting Intel® LV Pentium® III or ULV Celeron® processor with AGP4X, VGA/CRT/LCD/TV, dual LAN and audio | |
| 5.25" Embedded system board based on Intel® 852GM/GME chipset supporting Intel® Pentium® 4 or Celeron® processor with DDR, AGP4X VGA/Panel/CRT, dual display, Fast Ethernet and audio | |
| 5.25" Embedded system board based on Intel® 855GME chipset supporting Intel® Pentium®M or Celeron®M processor with DDR, AGP4X, VGA panel, dual display, Fast LAN Ethernet and Audio | |
| 5.25" Embedded system board based on VIA Apollo Pro 133A (VT82C694X) chipset supporting Intel® Pentium® III or Celeron® processor with VGA, dual LAN and audio | |
| 5.25" ESB based on Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor with DDR SDRAM, IEG VGA/Panel, Dual Gigabit Ethernet and Audio | |
| Embedded Micro ATX industrial board based on Intel® 855GME chipset supporting Intel® Pentium® M or Celeron® M processor with VGA / Panel / Gigabit LAN/ Audio / 4COM / SATA... | |
| Embedded Micro ATX industrial motherboard based on AMD NS Geode CS5530A chipset supporting low power NS Geode GX1 processor with VGA, LAN and audio | |
| Embedded Micro ATX industrial motherboard based on Intel® 852GME chipset supporting Intel® Pentium® 4 or Celeron® processor with DDR, AGP4X VGA/Panel/CRT, dual display, Fast Ethernet and audio | |
| Embedded Micro ATX industrial motherboard based on Intel® 915GV chipset supporting Intel® Pentium® 4 or Celeron® D processor with DDR, VGA, Dual Gigabit Ethernet, Audio and USB | |
| Embedded Micro ATX industrial motherboard based on Intel® 945GM chipset supporting Intel® Core™ Duo/Core™ Solo processor with DDR2 SO-DIMM, VGA,Dual Gigabit Ethernet, Audio and USB | |
| Embedded Micro ATX Industrial motherboard M/B based on Intel® Q965 chipset supporting Intel® Core™ 2 Quad processor with dual display, DDR2 SDRAM, VGA, Gigabit ethernet, audio, USB, SATA RAID and... | |
| Fanless Low-profile Nano-ITX board with Intel® Atom™ Z510 / Z530 Processor and Intel® Poulsbo US15W chipset with DVI and 24bit LVDS, Gigabit LAN, 12V input and Audio | |
| Fanless Nano-ITX Form Factor Embedded Board with Intel® Atom™ E6X0T processor based NANO-ITX Board with dual display, Gigabit Ethernet, Audio, USB, CAN, SD and SATA | |
| Fanless Nano-ITX Form Factor Embedded Board with Intel® Atom™ Z510 / Z530 Processor and Intel® Poulsbo US15W chipset with DVI and 24bit LVDS, Gigabit LAN, 12V input and Audio | |
| Fanless Nano-ITX Form Factor Embedded Board with Intel® Silverthome Atom Processor and Intel® Poulsbo US15W chipset with Gigabit LAN and Audio | |
| Fanless Nano-ITX Form Factor Embedded Board with Intel® ULV Mobile SFF 45nm Core™ 2 Duo / Celeron® M Processor and Intel® ICH9M SFF Chipset with Dual Display, Gigabit LAN and... | |
| Industrial ATX motherboard based on Intel® C206 chipset supporting Intel® Xeon® Core™ i3/ i5/ i7 processor with HDMI/DVI-D/VGA display, ECC DDR3 SDRAM, dual Gigabit ethernet, audio and SATA RAID | |
| Industrial ATX motherboard based on Intel® G41 and ICH7R chipset supporting Intel® Core™ 2 Quad processor with VGA display, DDR2 SDRAM, dual Gigabit ethernet, audio, ISA and SATA RAID | |
| Industrial ATX motherboard based on Intel® Q67 chipset supporting Intel® Core™ i3/ i5/ i7 processor with HDMI/DVI/VGA display, DDR3 SDRAM, dual Gigabit ethernet, audio and SATA RAID | |
| Industrial ATX motherboard based on Mobile Intel® QM57 Express chipset supporting Intel® Core™ i3/ i5/ i7 processor with HDMI/DVI/VGA display, DDR3 SDRAM, dual Gigabit ethernet, audio and SATA RAID | |
| Industrial ATX motherboard M/B based on Intel® 845GV chipset supporting Intel® Pentium® 4 / Celeron® processor with VGA / LAN / Audio | |
| Industrial ATX motherboard M/B based on Intel® 945G chipset supporting Intel® Core™2 Duo, Pentium® D/4 or Celeron® processor with Dual Gigabit ethernet, audio and SATA | |
| Industrial ATX motherboard M/B based on Intel® Q45 and ICH10DO chipset supporting Intel® Core™ 2 Quad processor with dual display, DDR3 SDRAM, dual Gigabit ethernet, audio, IDE, SATA RAID and... | |
| Industrial ATX motherboard M/B based on Intel® Q965 chipset supporting Intel® Core™ 2 Duo processor with Gigabit ethernet, audio, SATA and AMT 2.0 | |
| Industrial ATX motherboard M/B based on Intel® Q965 chipset supporting Intel® Core™ 2 Quad processor with dual display, DDR2 SDRAM, VGA, dual Gigabit ethernet, audio, USB, SATA RAID and AMT... | |
| Intel®Atom™ Z510 based Handheld / Portable Device Industry Platform | |
| Intel® 82852GM based Cost-effective Ultra Low Voltage Intel® Celeron® M Processor based Mini-ITX Board with Dual Displays,Four COM Ports | |
| Intel® 82852GM chipset supporting Intel® ULV Celeron® M Mini-ITX Industrial motherboard with Two Video Outputs, Two LANs and Six USB Ports | |
| Intel® 82852GM chipset supporting Intel®ULV Celeron® M Processor Mini-ITX Industrial motherboard with VGA/LVDS and LAN | |
| Intel® 82915GV GMCH chipset supporting Intel® LGA775 Pentium® 4 / Celeron® D processor Mini-ITX Industrial motherboard with VGA / Dual GBE & Audio | |
| Intel® 852GM chipset supporting fanless Intel® Celeron® 600MHz processor Mini-ITX Industrial motherboard with VGA / Dual display / LAN & Audio | |
| Intel® 855GME chipset supporting Intel® Pentium® M / Celeron® M processor Mini-ITX Industrial motherboard with VGA / Dual display / LAN & Audio | |
| Intel® 915GM chipset Mini-ITX board supporting Intel® Pentium® M with Two Video Outputs, Three Gigabit LAN and Six USB Ports | |
| Intel® Mini-ITX board with 945G GMCH chipset supporting Intel® Core™ 2 Duo processor with dual GbE LAN and four SATA ports | |
| Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with VGA display, GbE LAN, SATA, PCI and PCI-E slot | |
| Intel® Mini-ITX board with Intel C206 chipset supporting Intel®Xeon™ E3-1225 LGA-1155 processor based Mini-ITX with VGA/DVI/HMDI, Two GbE LAN, SATA RAID and AMT 7.0 | |
| Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo / Core™ Duo / Celeron® M Mini-ITX Industrial motherboard with Dual Display (DVI/VGA), Audio & Dual GBE | |
| Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo Mini-ITX Industrial motherboard with Dual Display, Audio & Dual GBE | |
| Intel® Mini-ITX board with Q45 Express and ICH10DO chipset supporting Intel® Core™ 2 Duo/ Core™ 2 Quad processor based Mini-ITX with dual display, Two GbE LAN, SATA RAID and iAMT... | |
| Intel® Mini-ITX board with Q57 chipset supporting Intel® Core™ i3/ i5/ i7 processor based Mini-ITX with VGA, Two GbE LAN, SATA RAID and mini-PCIe socket | |
| Intel® Mini-ITX board with Q67 PCH chipset supporting Intel® Core™ i3/ i5/ i7 LGA-1155 processor based Mini-ITX with VGA/DVI/HMDI, Two GbE LAN, SATA RAID and AMT 7.0 | |
| Intel® Mini-ITX board with Q965 GMCH chipset supporting Intel ® Core™ 2 Duo/ Core™ 2 Quad processor based Mini-ITX Board with Dual Display, One GbE and AMT 2.0 | |
| Intel® Mini-ITX board with Q965 GMCH chipset supporting Intel® Core™ 2 Duo/ Core™ 2 Quad processor based Mini-ITX with dual display, GbE LAN, Mini-PCI slot and AMT 2.0 | |
| Intel® Mini-ITX board with Q965 GMCH chipset supporting Intel® Core™ 2 Duo/ Core™ 2 Quad processor with dual GbE LAN, six SATA support RAID, PCI-E x16 slot and ATM 2.0... | |
| Intel® Mini-ITX motherboard supporting Intel® Q965 GMCH chipset and Intel® Pentium® 4 LGA775 socket with VGA, Audio & Gigabit LAN | |
| Intel® Mini-ITX motherboard with Intel® 915GV GMCH chipset supporting Intel® Pentium® 4 LGA775 socket peripheral enriched with Two Video Outputs, Two Gigabit LAN and Eight USB Ports | |
| Intel® Mobile GM45 Express Chipset support Socket P 478-pin Micro FCPGA, Core™ 2 Duo processor/ Celeron® M processor with DDR3, Dual Gigabit Lan, HDMI output and AMT 4.0 Mini-ITX board... | |
| Intel® Atom™ 330 1.6GHz Dual Core Processor and Intel mobile 945GC chipset based Mini-ITX Board with dual display, Gigabit Ethernet, Three SATA Ports, Four COM ports and Eight USB... | |
| Intel® Atom™ Cedar Trail D2700 2.13GHz processor with Intel® NM10 Chipset based Mini-ITX industrial motherboard with Dual Display (VGA/HDMI), Mini-PCI and PCI-Express x1 slot | |
| Intel® ATOM™ D525 based Mini-ITX board with ICH8M chipset, VGA/Dual channel 24-bit LVDS, DC12V input, DDR3 SO-DIMM up to 4GB, Dual Gigabit Ethernet | |
| Intel® Atom™ N270 1.6GHz processor with Navy Pier Intel® 945GSE and ICH7-M Chipset based Mini-ITX industrial motherboard with Dual Display (DVI/VGA), Mini-PCI and PCI-Express x1 slot | |
| Intel® Atom™ N270 Processor Intel® 945GSE chipset based Mini-ITX Board with Dual Display, Dual Gigabit Ethernet, Two SATA Ports, Two COM ports and Eight USB Ports | |
| Intel® Atom™ N270 Processor IntelR 945GSE and ICH7-M chipset based Mini-ITX Board with Dual Display, Gigabit Ethernet, Two SATA Ports, Three COM ports, Compact Flash Socket, Eight USB Ports... | |
| Intel® ATOM™ N455 based Mini-ITX board with ICH8M chipset, VGA/ 18-bit LVDS, DC12V input, DDR3 SO-DIMM up to 4GB, Dual Gigabit Ethernet | |
| Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with DVI display, GbE LAN, SATA RAID and Dual PCI Express | |
| Intel® Mini-ITX board with Intel® 945GME chipset supporting Intel® Core™ 2 Duo / Core™ Duo / Celeron® M Mini-ITX Industrial motherboard with Dual Display (DVI/VGA), Audio,... | |
| Intel® Mini-ITX board with QM57 Chipset supporting Intel®Core™ i3 / i5 / i7 mobile processor based Mini-ITX with VGA/DVI/HDMI/LVDS display, Two GbE LAN, SATA RAID and iAMT... | |
| Intel® Mini-ITX board with QM67 Chipset supporting Intel®Core™ i3 / i5 / i7 mobile processor based Mini-ITX with VGA/DVI/LVDS display, Two GbE LAN & SATA | |
| Intel®910GMLE and ICH6-M chipset Mini-ITX board supporting Intel®Celeron®M with Two Video Outputs, Three Gigabit LAN and Six USB Ports | |
| Intel®910GMLE and ICH6-M chipset Mini-ITX board supporting Intel®Pentium M / Celeron® M with Dual Display (VGA / 18-bit LVDS), Two 10/100 LAN and Type II... | |
| AMD® Athlon-II Neo R44L single core Processor Support 2 x SODIMM DDR3 up to 8GB AMD® RS785E & AMD® SB820M Chipset AMD® HD4200 Discrete GPU support... | |
| AMD® Fusion G T56N dual core Processor Support 1 x SODIMM DDR3 up to 4GB AMD® Fusion A55E FCH AMD® HD6320 Discrete GPU support Dual Display with... | |
| AMD® Turion-II Neo N54H/ Athlon II N36L& R44L Neo single core and dual core Processor Support 2 x SODIMM DDR3 up to 8GB AMD® RS785E & AMD® | |
| AMD® Athlon-II Neo R44L single core Processor Support 2 x SODIMM DDR3 up to 8GB AMD® RS785E & AMD® SB820M Chipset AMD® HD4200 Discrete GPU support... | |
| AMD® Fusion G T56N dual core Processor Support 1 x SODIMM DDR3 up to 4GB AMD® Fusion A55E FCH AMD® HD6320 Discrete GPU support Dual Display with... | |
| AMD® Turion-II Neo N54H/ Athlon II N36L& R44L Neo single core and dual core Processor Support 2 x SODIMM DDR3 up to 8GB AMD® RS785E & AMD® | |
| Intel® Next-Gen Dual/Quad Processor in LGA-1155 socket Intel® Q77 PCH chipset Two 240pin DIMM sockets support dual channel DDR3 1333/1600 SDRAM up to 16GB Dual Display by VGA... |