American Portwell Technology Inc. Datasheets for Ruggedized Computers
Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more
| Product Name | Notes |
|---|---|
| 12.1" Industrial Open-frame panel PC based on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touch | |
| 15" Industrial Grade Panel PC base on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touchsreen | |
| Compact, fanless, and no-noise embedded PC system for digital signage, industrial automation, and network device. | |
| ECX form factor based fan-less embedded system with Intel® Atom™ N270 1.6GHz Processor with Dual Lan and 4 x COM Ports | |
| ECX form factor based fan-less embedded system with Intel® Atom™ N450/D510 1.6GHz Processorwith 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount | |
| ECX form factor based fan-less embedded system with Intel® Atom™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (IDE Storage interface) | |
| ECX form factor based fan-less embedded system with Intel® Atom™ Z510PT/Z520PT Processor support wide temperature range with 12V power input (SATA Storage interface) | |
| ECX form factor based fan-less embedded system with Intel® Atom® N455/D525 1.6GHz/1.8GHz Processor with 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount | |
| Embedded fan-less system with Intel® Atom™ N270 processor in MINI-ITX form factor | |
| Embedded rugged fan-less system with Intel® i7/i5 based MINI-ITX board | |
| Intel® Atom™ D525 based Rugged Telematics Platform with Intel GMA 3150 Graphic and ICH8M Chipset, bulit-in GPS module and 3.75G HSUPA | |
| Intel® Luna Pier Dual Core Atom™ D525 based Fanless system, with robust aluminum housing | |
| Intel® Luna Pier Dual Core Atom™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis | |
| Mini-ITX form factor based fanless embedded system with Intel® Atom™ N270 1.6GHz Processor with Gigabit LAN, SO-DIMM DDR2 and CF card slot, Wall/Panel Mount |