American Portwell Technology Inc. Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| 10.4" High Brightness 350 cd/m2 Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 10.4" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 12" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 12.1" Industrial Open-frame panel PC based on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touch | |
| 12.1" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 15" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 15" High Brightness 550 cd/m2 Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 15" Industrial Grade Panel PC base on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touchsreen | |
| 15" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 17" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 17" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 17" Panel PC support Intel Socket P Core 2 Duo Processor with Resistive Touch | |
| 19" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic | |
| 19" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| 7" Fanless and Rugged Panel PC | |
| 7" In-vehicle Terminal with Touchscreen Marvell XScale based PXA 270 Processor and Windows CE 6.0 Operating System | |
| 8.4" Fanless slim type voice terminal | |
| 8.4" Intel® Atom™ N270 1.6GHz Processor based fanless Panel PC with dual Gigabit Lan, Audio and 5-wire touch (optional) | |
| Intel Atom™ Z510 1.1GHz based 8" with Touch Automotive PC | |
| Intel® Luna Pier Dual Core Atom™ D525 based Fanless Wall Mount PC, with Heavy-Duty Steel Chassis |