American Portwell Technology Inc. Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| 12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24... | |
| Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small... | |
| First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board¡¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable... | |
| High precision analog input terminal for USB2.0 | |
| High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged... | |
| Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges... | |
| Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer... |