The WEBS-1341 is an embedded rugged fan-less system featuring an Intel® Atom,Ñ¢ N455 (1.6GHz) or D525 (1.8GHz) processor, designed for applications requiring reliable performance in harsh environments. It utilizes a 3.5,Äù ECX board and is equipped with a single 204-pin SO-DIMM slot supporting up to 2GB of DDR3 memory. The system includes dual Gigabit Ethernet ports, three RS232 serial ports, and one RS232/422/485 port, providing versatile connectivity options. Storage capabilities consist of one CompactFlash (CF) slot and one hard disk drive (HDD) interface. The device operates on a DC 12V power input and is compatible with an AC power adapter ranging from 100 to 240V. It has an operational temperature range of -5 to 45°C and can withstand storage temperatures from -20 to 80°C, with a relative humidity tolerance of 10 to 90% non-condensing. The compact dimensions of 200mm x 150mm x 51mm and a weight of 1.6 kg make it suitable for various mounting solutions, including wall and panel mounts. The system also features a programmable watchdog timer and hardware status monitoring for temperature and voltage.
ECX form factor based fan-less embedded system with Intel® Atom® N455/D525 1.6GHz/1.8GHz Processor with 12V power input, Dual Gigabit Ethernet and Wall/Panel Mount
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | WEBS-1341 |
| Product Name | ECX Embedded System Platform |
| Computer Type | Industrial Computer |
| Mounting / Configuration | Desktop, Stand Alone or Tower |
| General Features | Ruggedized |
| Processor | Intel 386 Family |