American Portwell Technology Inc. Datasheets for CPU Cards and Modules
CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer.
CPU Cards and Modules: Learn more
| Product Name | Notes |
|---|---|
| Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB | |
| Intel® 945GME chipset supporting Intel® Core™ Duo & Solo processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB | |
| Intel® Arrandale and QM57 platform with turbo boost technology based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet, eSATA and USB | |
| Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet | |
| Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet | |
| Intel® Atom™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash | |
| Intel® Atom™ D2700/N2800 and NM10 chipset platform (codenamed Cedar Trail) based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB | |
| Intel® Atom™ N270 CPU embedded ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB | |
| Intel® Atom™ N270 CPU embedded Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB | |
| Intel® Core™ 2 Duo or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB | |
| Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB | |
| Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB | |
| Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB | |
| Qseven Module based on Intel® Atom™ E620T/ E640T/ E660T/ E680T 600MHz/ 1.1GHz/ 1.3GHz/ 1.6 GHz Ultra Low Votage CPU with onboard 512MB DDR2 SDRAM, LVDS/SDVO Display, gigabit ethernet and SSD/SATA... | |
| Qseven Module based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA | |
| Qseven module based on Intel® Atom™ Processor Z510/Z530 with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO | |
| Qseven Module based on Intel® Atom™ processor Z510PT/520PT with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA | |
| Qseven Module based on Intel® Atom™ processor Z510PT/520PT with onboard 512MB DDR2 SDRAM, LVDS/SDVO Display, gigabit ethernet and SSD/SATA storage | |
| Qseven Module based on Intel® Atom™ Z510/Z530 CPU with onboard DDR2 SDRAM up to 2 GB, LVDS/SDVO Display, gigabit ethernet and SSD/SATA storage |