American Portwell Technology Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| 12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24... | |
| 12-bits Analog I/O Board(Low Gain) for PCI | |
| 16 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be... | |
| 16 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications... | |
| 16 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 24-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM... | |
| 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. PCI-DIO24H are via an industry standard 50-pin connector for external conditioning accessories . The half-length universal cards are 4.80... | |
| 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while... | |
| 32 Channels TTL-Level digital input board for PCI | |
| 32 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. | |
| 32 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 48 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. | |
| 48 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications... | |
| 48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically... | |
| 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM... | |
| 96 line digital input/output card with counter/timer capabilities designed for use in high I/O density application requirements. I/O connections are made via four 50-pin header connectors. | |
| Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card | |
| First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board¡¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable... | |
| Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals... | |
| High-performance & High-speead GPIB Interface Board for PCI | |
| High-performance high-speed GPIB communication board for Low Profile PCI | |
| High-speed line driver output 4 axis motion control board for PCI | |
| High-speed line driver output 8 axis motion control board for PCI | |
| IEEE-488.2 GPIB Interface Board for PCI | |
| Independent Common Reed Relay Contact-point Digital Output Board for PCI | |
| Isolated Digital I/O Board for Low Profile PCI | |
| Isolated Digital I/O Board for PCI | |
| Isolated Digital Input Board for PCI | |
| Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges... | |
| Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. | |
| Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. | |
| Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. | |
| Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer... | |
| Non-isolated Low price high precision analog I/O board for Low Profile PCI | |
| Non-isolated RS-232C 2ch Serial I/O board for PCI | |
| Non-isolated RS-232C 4ch Serial I/O board for PCI | |
| Non-isolated RS-422A/485 2ch Serial I/O board for PCI | |
| Non-isolated RS-422A/485 4ch Serial I/O board for PCI | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 120 bits respectively. | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 72 bits respectively. | |
| Parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models and is populated for 96 bits respectively. | |
| Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards | |
| TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) | |
| TTL-Level bidirectional Digital I/O board for PCI | |
| TTL-Level digital input board for PCI | |
| TTL-Level digital output board for PCI | |
| TTL-Level type digital input and output board for PCI | |
| TTL-Level type digital output board for PCI | |
| Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card | |
| Unisolated Analog Input Board for PCI |