12.1" Industrial Open-frame panel PC based on Intel® Pentium® 4 up to 3.6GHz with Elo 5-wire Touch
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | PPC-1240T |
| Product Name | 12.1” Industrial Open-Frame Panel PC |
| Computer Type | Industrial Computer |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen |
| Operating System | Microsoft®; Windows 98, 98SE, ME, NT |
| Processor | Intel 386 Family |