American Portwell Technology Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| -48V DC output power supply tester | |
| 120W universal input open frame power supply | |
| 150W 1U ATX power supply with active PFC | |
| 150W PS/2 ATX power supply with active PFC | |
| 1U 150W ATX Power Supply | |
| 1U 250W ATX Power Supply | |
| 250W 1U ATX power supply with active PFC | |
| 300W PS/2 hot-swap redundant power supply | |
| 300W+300W PS/2 Active PFC Redundant Power Supply | |
| 330W Auto-range input PS/2 AT power supply | |
| 330W PS/2 ATX power supply for Pentium 4 processor | |
| 350W 2U ATX power supply with active PFC | |
| 350W 2U ATX redundant power supply with active PFC | |
| 350W ATX mini-redundant with active PFC power supply | |
| 350W ATX power supply with active PFC | |
| 400W 1U ATX power supply with active PFC | |
| 400W 2U ATX power supply with active PFC | |
| 400W slim ATX PSU for 2U Chassis with 12V output connector for Pentium® 4 processor | |
| 450W Auto-range input PS/2 ATX power supply | |
| 450W+225W (N+1) PS/2 hot-swap ATX redundant power supply | |
| 460W PS/2 ATX power supply with active PFC | |
| 460W+460W mini-redundant switching power supply with active PFC | |
| 550W PS/2 ATX power supply with active PFC | |
| 60W universal input open frame power supply | |
| 70W universal input open frame power supply | |
| Full 300W PS/2 Active PFC Power Supply |