American Portwell Technology Inc. Datasheets for Video Displays
Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more
| Product Name | Notes |
|---|---|
| 15" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen | |
| 17" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW TouchScreen | |
| 19" High Brightness Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen | |
| 19" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen | |
| 1U 20" LCD 8 Ports KVM IP Drawer with Touchpad | |
| 1U 20" LCD KVM Drawer with Touchpad | |
| 1U Rackmount 8-Port/1-Port KVM Switch with 15" LCD Display | |
| 1U Wide 19" LCD 8 Ports KVM IP Drawer with Touchpad | |
| 24" Hight Brightness Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional ELO Resistive or ELO SAW Touch Screen, (Optional) Ycbcr/Ypbpr RGB, HD-SDI and GPIO, HD-SDI and GPIO inputs... | |
| Eight ports 15" Rack-mount display console | |
| Eight ports 17" Rack-mount display console | |
| Single port 15" Rack-mount display console | |
| Single port 17" Rack-mount display console | |
| Single port 19" Rack-mount display console | |
| Wide 19" LCD KVM Drawer with Touchpad |