American Portwell Technology Inc. Datasheets for Network Appliances
Network appliances are inexpensive personal computers (PC) or computer boards that provide Internet access and promote network security. They lack many of the features of fully-equipped PCs, however.
Network Appliances: Learn more
| Product Name | Notes |
|---|---|
| 1U Desktop Fanless network appliance with Cavium Octeon Processor CN5010/5020, with mini-PCI, CF socket and SATA interface, Ideal platform for enterprise Internet Security, Email Server, Access Control, WAN Optimization and... | |
| 1U High End Single Intel Xeon® Server with Intel® 3210 Chipset,support dual 10G ports through expansion module for networking security and IP telephony | |
| 1U network appliance, MIPS64 Cavium Octeon processor with 2 cores and up to 500MHz CPU, built-in security features, redundant PSU, up to 6 GbE, 1 bypass segments, PCI slots. Ideal... | |
| 1U rackmount communication appliance based on Intel® 910GMLE chipset support Inte®l Celeron® ULV CPU with up to 4 PCI-E GbE and mini-PCI expansion slot. Ideal platform for Internet Security, Email... | |
| 1U rackmount communication appliance based on Intel® 945GC chipset with Intel® Atom™ N330 1.6GHz CPU up to 6 PCI-E GbE and mini-PCI expansion slot. Ideal platform for Internet Security, Email... | |
| 1U rackmount communication appliance based on Intel® Atom D525 CPU up to 3 GbE, 2 FXS & 2FXO analog I/O ports, mini-PCI expansion slot. Ideal platform for Internet Security, Email... | |
| 1U rackmount network appliance server based on Intel® G41 chipset support Intel® Celeron® Lite 440 CPU up to 10 PCI-E GbE and PCI-E expansion slot. Ideal platform for Internet Security,... | |
| 1U rackmount network security appliance with Intel® 945GC Chipset support Intel Contoe lite 400series processor, up to 2GB DDR2 memory, 6 PCI-E based GbE and Generation -2 bypass segments. Ideal... | |
| 1U rackmount network security appliance, Freescale® MPC-8360 processor, up to 24 GbE, 4 TDM/PCM ports and 2 FXO and 6FXS connection. Ideal for Internet Security, Email Server, Access Control,... | |
| 1U rackmount network security appliance, Freescale® P2020 dual-core processor, up to 6 GbE with 2 bypass segments. Ideal for Internet Security, Email Server, Access Control, Email Server and Unified... | |
| 1U rackmount network security appliance, Intel® 2nd Gen. Core i7/i5/i3 CPU and Intel H61 PCH with DMI 5GT Chipset, up to 16GB DDR3 memory, PCI-E x8 expansion with up to... | |
| 1U rackmount network security appliance, Intel® Celeron® M processor, up to six Gigabit Ethernet ports and Bypass function Segment | |
| 1U rackmount network security appliance, Intel® Celeron® M/ Pentium® M processor, up to 2GB SODIMM RAM, up to 4 PCI-E based GbE with Generation -2 bypass segments. Ideal platform for... | |
| 1U rackmount network security appliance, Intel® Core™ 2 Duo processor up to 3.0GHz, up to 10 GbE with 2 bypass segments, 2 PCI expansion slots. Ideal platform for Internet Security,... | |
| 1U rackmount network security appliance, Intel® Core™ 2 Duo processor, up to 4GB DDR2, up to 10 GbE and two bypass segments | |
| 1U rackmount network security appliance, Intel® Core™ 2 Duo processor, up to 4GB RAM, up to 10 PCI-E based GbE with 2 bypass segments, PCI-e/PCI slots. Ideal platform for Internet... | |
| 1U rackmount network security appliance, Intel® Core™ 2 Duo processor, up to 4GB RAM, up to 10 PCI-E based GbE with 3 bypass segments, PCI-X slots. Ideal platform for Internet... | |
| 1U rackmount network security appliance, Intel® Core™ 2 Duo processor, up to 4GB RAM, up to 9 GbE with 3 bypass segments, PCI-e/PCI slots, console system and PXE. Ideal platform... | |
| 1U rackmount network security appliance, Intel® D510/D410/N450 Atom™ M/D processor, up to 4GB 200-pin SDRAM, up to 6 GbE with two Generation -1.5 bypass segments. Ideal platform for Internet Security,... | |
| 1U rackmount network security appliance, Intel® EP80579 Tolapai Chip with Intel QuickAssist Tecnology, up to 4GB ECC memory, 4 PCI-E based GbE with Generation -1.5 bypass segments. Ideal platform for... | |
| 1U rackmount network security appliance, Intel® EP80579 Tolapai Chip with Intel QuickAssist Tecnology, up to 4GB ECC memory, 4 PCI-E based GbE with Generation -2 bypass segments. Ideal platform for... | |
| 1U rackmount network security appliance, Intel® G41 and ICH7R Chipset, up to 8GB DDR3 memory, PCI-E x8 expansion with up to two Generation 2.0 bypass segments. Ideal platform for Internet... | |
| 1U rackmount network security appliance, Intel® Pentium® 4 processor, up to 2GB RAM, up to 4 Fast Ethernet, PCI slot, console system and PXE. Cost effective platform for Internet Security,... | |
| 1U rackmount network security appliance, Intel® Pentium® 4 processor, up to 2GB RAM, up to 4 GbE with bypass segments, Crypto module, PCI slots, console system and PXE. Cost effective... | |
| 1U rackmount network security appliance, Intel® Pentium® 4 processor, up to 2GB RAM, up to 4 GbE with bypass segments, Crypto module, PCI-X slot, console system and PXE. Ideal platform... | |
| 1U rackmount network security appliance, Intel® Pentium® 4 processor, up to 2GB RAM, up to 6 GbE with bypass segments, Crypto module, PCI slots, console system and PXE. Ideal platform... | |
| 1U rackmount network security appliance, Intel® Pentium® M processor, up to 4GB RAM, up to 10 GbE with 3 bypass segments, SFP/RJ45 interface, PCI-X slot, console system and PXE. Ideal... | |
| 1U rackmount network security appliance, Intel® Pentium® M processor, up to 4GB RAM, up to 8 GbE with 3 bypass segments, SFP/RJ45 interface, PCI-X slot, console system and PXE. Ideal... | |
| 1U rackmount network security appliance, Intel®Xeon E-3-series (Sandy Bridge) processor, up to 16GB 240-pin DDR3 SDRAM, up to 16 GbE and two Gen. 2 bypass segments. Ideal platform for Internet... | |
| 1U rackmount network security appliance, MIPS64 Cavium Octeon 31XX series 2 cores and up to 500MHz, up to six gigabit ethernet ports with one bypass segments, up to one 32bit... | |
| 1U rackmount network security appliance, VIA V4 Eden/C7 series processor, up to 1.25GB memory, up to 5 Fast Ethernet ports, PCI slot. Cost effective and compact platform for Internet Security,... | |
| 1U rackmount network security appliance, VIA V4 Eden/C7 series processor, up to 1.25GB memory, up to 5 Fast Ethernet ports. Cost effective and compact platform for Internet Security, Email Server,... | |
| 1U rackmount network security appliance, with Intel® Core 2 Quad processor and G41 chipset, up to 6 GbE and 2 bypass ports. Ideal platform for enterprise Internet Security, Access Control,... | |
| 1U rackmount network security appliance, with Intel® Nehalem-EP quad-core processor with 8M L2 Cache, Intel® 5520 chipset, up to 10 GbE, PCI-E x16 slot. Ideal platform for enterprise Internet Security,... | |
| 1U rackmount network security appliance, with Intel® Xeon®X3400 Low-Power processor, up to 20 GbE PCI-Express Gen2 5GT/s solution. Ideal platform for enterprise Internet Security, Access Control, WAN Optimization and Unified... | |
| 1U rackmount network security appliance, with Intel® Xeon®X3400/L3400 or Core i3/i5 processor, up to 20 GbE PCI-Express Gen2 5GT/s solution. Ideal platform for enterprise Internet Security, Access Control, WAN Optimization... | |
| 1U rackmount security network appliance, MIPS64 Cavium Octeon 31XX series CPU up to 500MHz, built-in security features, up to 6 GbE, PCI slots. Ideal platform for enterprise Internet Security, Email... | |
| 1U rackmount security network appliance, MIPS64 Cavium Octeon CN3840 8-core processor, built-in security features, up to 8 GbE, PCI-X slots. Ideal platform for enterprise Internet Security, Email Server, Access Control,... | |
| 1U rackmount security network appliance, with Cavium Octeon 52XX series CPU. 4 x GbE, 2 FE ports with 2 bypass segments. One optional PCI-E expansion slot. Ideal platform for enterprise... | |
| 2U rackmount network security appliance, dual Intel® 51XX series dual or quad-core Xeon® processors, Intel® 5000P chipset, up to 16GB RAM, redundant power supply, up to 14 GbE with bypass,... | |
| 2U rackmount network security appliance, dual Intel® 64-bit Xeon® processors, Intel® E7520 chipset, redundant power supply, up to 8GB RAM, up to 12 GbE, PCI-X slots. Ideal platform for enterprise... | |
| 2U rackmount network security appliance, support Intel® Xeon® Nehalem-EP / Westmere-EP processor up to six-core, and up to 26 gigabit ethernet ports. Ideal platform for enterprise Internet Security, Access Control,... | |
| 2U rackmount network security appliance, with Intel® Nehalem-EP quad-core processor, Intel® 82574L chipset, up to 80GB RAM, redundant power supply, up to 26 GbE with bypass, PCI-X/PCI slots. Ideal platform... | |
| 2U rackmount network security appliance, with Intel® Xeon® C5500/C3500 processor, up to 26 GbE PCI-Express Gen2 5GT/s solution. Ideal platform for enterprise Internet Security, Access Control, WAN Optimization and Unified... | |
| 2U rackmount network services gateway based on Freescale®MPC8567 processor, up to 4 GbE, 8 TDM/PCM ports. Ideal for Internet Security, Email Server, Access Control, Email Server and Unified... | |
| 2U rackmount security network appliance, MIPS64 Cavium Octeon CN3860 16-core processor, built-in security features, redundant PSU, up to 16 GbE, 5 bypass segments, PCI-X slots. Ideal platform for enterprise Internet... | |
| 5U ATCA Chassis, 19" rack mountable with 5 blade slots. | |
| ATCA node card featureing Intel® E7501 chipset supporting dual Intel® LV Xeon™ processors up to 2.0GHz | |
| ATCA node card featureing Intel® E7520 chipset supporting dual Intel® LV Nocona processor with 800MHz FSB | |
| ATCA node card featureing Intel® E7520 chipset supporting dual Intel®LV Sossaman processor, two gigabit ethernet and AMC expansion | |
| Desktop network security appliance based on Intel® 910GMLE chipset support Intel® UVL Celeron® M / Pentium® M with up to 6 gigabit ethernet ports and bypass segment. Ideal platform for... | |
| Desktop network security appliance based on Intel® Atom™ D510/D410/N450 Atom Processor and ICH8-M chipset support up to 6 gigabit ethernet ports and 2 bypass segment. Ideal platform for Crypto for... | |
| Desktop network security appliance based on Intel® Atom™ N450 1.66GHz Processor and ICH8-M chipset support up to 4 gigabit ethernet ports and 2 bypass segment. Ideal platform for Crypto for... | |
| Desktop network security appliance based on Intel® EP80579 SOC with up to 4 gigabit ethernet ports, 2 Gen 1.5 bypass segments. Ideal platform for Crypto for IPSec, VPN, SSL IP... | |
| Desktop network security appliance, Intel® Pentium® 4 or Celeron® processor, up to 2GB RAM, up to 6 GbE, PCI slots, console system and PXE. Cost effective and compact platform for... | |
| Desktop network security appliance, VIA® V4 Eden/C7 series processor, up to 1.25GB memory, up to 5 Fast Ethernet ports, PCI slot. Cost effective and compact platform for Internet Security, Email... | |
| Desktop network security appliance, VIA® V4 Eden/C7 series processor, up to 1.25GB memory, up to 5 Fast Ethernet ports. Cost effective and compact platform for Internet Security, Email Server, Access... | |
| Desktop T1 Link converged networking platform, based on Freescale MPC8360 CPU, supports up to 4 x 10/100 based-T ethernet ports and one 10/100 based-T ethernet port RJ45/SFP connector for WAN. | |
| Fanless Desktop network security appliance, Intel® Celeron® M 600MHz CPU with 512KB cache processor, 1 bypass segment, up to 5 Fast Ethernet ports, Cost effective and compact platform for Internet... | |
| Fanless Desktop network security appliance, Intel® Celeron® M 600MHz CPU, 1 bypass segment, up to 6 Gigabit Ethernet ports, Cost effective and compact platform for Internet Security, Email Server, Access... | |
| Fanless Desktop network security appliance,VIA® Eden CPU up to 1GHz, up to 1 bypass segment and 5 Fast Ethernet ports, Cost effective and compact platform for Internet Security, Email Server,... | |
| Intel®Quad Core based 4U rackmount media server with 12 SATA hot-swap bays, up to 32GB ECC/Registered memory, redundant power supply, up to 18 GbE Ethernet ports, PCI-X/PCI Raid card. Ideal... |