American Portwell Technology Inc. Datasheets for Computer-on-Module (COM)
Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more
| Product Name | Notes |
|---|---|
| 3.5" ESB Form Factor Carrier Board For Qseven Module Features Qseven carrier board accept Portwell Qseven modules Intel® Atom™ Z5XXPT and SCH US15WPT 3.5" ESB form factor to embedded... | |
| Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 +... | |
| Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with... | |
| Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB Portwell PCOM-B218VG series are designed with... | |
| ATX Form Factor Evaluation Carrier Board For COM Express Type II Module Features COM Express carrier board accepts Portwell Type II COM Express modules ATX form factor to meet most... | |
| Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB | |
| Intel® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB | |
| Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB FEATURES Intel® 915GM based COM... | |
| Intel® 945GSE chipset supporting Intel® Atom™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB Features The Intel® | |
| Intel® Arrandale and QM57 platform with turbo boost technology based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet, eSATA and USB Features The Intel® | |
| Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to maximize... | |
| Intel® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet Features The Intel® Arrandale and QM57 platform with turbo boost technology to... | |
| Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution... | |
| Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core)... | |
| Intel® Core™ Duo & Solo processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB FEATURES Intel® 945GME based module supports Core... | |
| Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB Features The Intel® 45 nm Core™ 2 Quad/Core 2 Duo... | |
| Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core... | |
| Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge... | |
| IntelR Core? 2 Duo or CeleronR M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB Features The Intel® Core™ 2 Duo processor... | |
| Micro-ATX Form Factor Carrier Board For COM Express Type VI Module for (BGA) CPU embedded Module Features COM Express carrier board accepts Portwell Type VI BGA COM Express modules Micro-ATX... | |
| Micro-ATX Form Factor Evaluation Carrier Board For COM Express Type VI Module Features COM Express carrier board accepts Portwell Type VI COM Express modules Micro-ATX form factor to meet most... | |
| Micro-ATX Form Factor Evaluation Carrier Board for ETX Module Features ETX carrier board accept ETX modules Micro-ATX form factor to meet most standard mounting space On board power and reset... | |
| Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE Features Qseven carrier board accepts Portwell Qseven modules Intel®Atom™ Z5XX and SCH US15W Mini-ITX... | |
| Qseven module based on Intel® Atom™ E620T/E640T/E660T/E6 80T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive Features Intel® Atom™ E620T/E640T/E660T/E6 80T 600MHz/1.0GHz/1.3GHz /1.6GHz Support... | |
| Qseven Module based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA Features Intel® Atom™ Z510 (1.1GHz) or Z530 (1.6GHz) Intel® US15W... | |
| Qseven module based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO Features Intel® Atom™ Z510 (1.1GHz) / Z530 (1.6GHz) based Qseven module board Intel... | |
| Qseven Module based on Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA Features Intel® Atom™ Z510PT (1.1GHz) or Z520PT (1.33GHz) Intel® US15WPT... | |
| Qseven Module with Intel® Atom™ Z510/Z530 processor, support SSD and SATA storage, onboard DDR2 SDRAM up to 2GB, gigabit ethernet and SDVO/LVDS video Features Intel® Atom™ Z510 (1.1... | |
| Qseven Module with Intel® Atom™ Z510PT/Z520PT (with Hyper-Threading) processor, support SSD and SATA storage, onboard 512MB DDR2 SDRAM, gigabit ethernet and SDVO/LVDS video Features Intel® Atom™ Z510PT (1.1... |