PJ Company Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| CAPACITY: 125 - 280 LBS. Light to Medium Duty offers a specialized caster for healthcare, office, retail on carts, dollies, stands, hampers, cabinets, racks, and other mobile equipment. Institutional and... | |
| CAPACITY: 1400 - 8000 LBS. ES Series caster is constructed of drop forged steel for extra super heavy duty loads under severe conditions. Secondary load bearing is a Tapered Roller... | |
| CAPACITY: 150 - 300 LBS. DL Series caster is designed to give total control of castered equipment movement. The "step-on" pedal locks both the wheel and the swivel simultaneously. The... | |
| CAPACITY: 150 - 300 LBS. LM, LT Series caster is designed for use on smaller equipment. The double ball bearing raceway provides for a smooth rolling, quiet operation where a... | |
| CAPACITY: 150 - 600 LBS. The Stainless Steel series caster is designed to prevent rust and corrosion in wet and/or damp environments. Stainless steel is impervious to repeated washings, thereby... | |
| CAPACITY: 180 - 1200 LBS. The MD series is the economical version of the MH series. The MD Series is inexpensive, yet can load up to 1200 pounds. Heat treated,... | |
| CAPACITY: 180 - 1250 LBS. MH Series caster is the material handling industry's most popular caster for medium duty applications. This series with deeply formed, heat treated, double ball bearing... | |
| CAPACITY: 200 - 700 LBS. The Scaffold caster series is specifically designed for use on scaffoldings. Utilizing a deep sawtooth swivel lock and brake disc design, the actuator handle easily... | |
| CAPACITY: 270 - 300 LBS. AL Series caster is designed for loading equipment utilized in the airline industry. The corrosion, resitant Zinc plated caster is built with precision ball bearings... | |
| CAPACITY: 300 - 350 LBS. The FN Series is recommended for quiet operation where floor protection is critical. Pneumatic wheel cushions the load. An excellent caster for transporting sensitive equipment. | |
| CAPACITY: 300 - 700 LBS. NSF Certified General Purpose/insitutional casters. Inexpensive casters with 2" width wheels that can carry capacity from 300 to 700 lbs depending on wheel capacity. All... | |
| CAPACITY: 350 - 1500 LBS. CF Series caster is made from cold forged steel and designed for applications where abuse is a problem. The large diameter kingpin and raceway increase... | |
| CAPACITY: 500 - 1500 LBS. The PJ rubbish caster has a deeper, upper raceway and a forged steel, lower raceway. formed steel legs are attached by an automatic welding process... | |
| CAPACITY: 500 - 1600 LBS. DF Series caster utilizes a drop forged steel top plate and yoke base to enhance strength. The large raceway and kingpin increase impact resistance making... | |
| CAPACITY: 550 - 1500 LBS. The MKL series is designed with kingpinless heat treated precision raceways to offer a heavier duty than the popular Medium Heavy (MH) duty. This unique... | |
| CAPACITY: 600 - 2000 LBS. HC Series caster is ideal for trouble free service in industrial applications. The thicker and wider formed legs provide increased capacity and added strength for... | |
| CAPACITY: 700 - 2000 LBS. HD Series caster is specifically designed for the harsh conditions of heavier loads. The caster is constructed with a large, drop forged welded fork legs... | |
| CAPACITY: 700 - 5500 LBS. XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate... | |
| CAPACITY: 800 - 1200 LBS. Shock Absorbing casters are a response to industries that require load protection and noise reduction from damaging shocks. Noise levels are reduced through the dampening... | |
| CAPACITY: 90 - 300 LBS. ST Series casters offers solutions for institutional applications. A wide cariety of wheel types and stem sizes provide the casters with the maximum flexibility for... | |
| CAPACITY: 90 - 450 LBS. GD Series offers a low cost caster for moderate use, carrying loads in the medium range. Furniture Dollies Tool Boxes Laundry Carts Bakery Racks Point... |