PJ Company HC Series Casters

Description
CAPACITY: 600 - 2000 LBS. HC Series caster is ideal for trouble free service in industrial applications. The thicker and wider formed legs provide increased capacity and added strength for lateral shock forces. Platform Trucks Conveyor or "drag line"operations Utility trucks Production dollies and racks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings rotating in raceways; 3-1/4" dia. Load race Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Delrin Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 600 - 2000 LBS. HC Series caster is ideal for trouble free service in industrial applications. The thicker and wider formed legs provide increased capacity and added strength for lateral shock forces. Platform Trucks Conveyor or "drag line"operations Utility trucks Production dollies and racks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings rotating in raceways; 3-1/4" dia. Load race Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Delrin Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 600 - 2000 LBS. HC Series caster is ideal for trouble free service in industrial applications. The thicker and wider formed legs provide increased capacity and added strength for lateral shock forces. Platform Trucks Conveyor or "drag line"operations Utility trucks Production dollies and racks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings rotating in raceways; 3-1/4" dia. Load race Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Delrin Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 600 - 2000 LBS.
HC Series caster is ideal for trouble free service in industrial applications. The thicker and wider formed legs provide increased capacity and added strength for lateral shock forces.

  • Platform Trucks
  • Conveyor or "drag line"operations
  • Utility trucks
  • Production dollies and racks
    FEATURES
  • Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate
  • Swivel - Two rows of ball bearings rotating in raceways; 3-1/4" dia. Load race
  • Legs - 3/8" formed steel plate, double welded
  • Wheel Bearing - Roller, Delrin
  • Finish - Zinc Plated
  • Axle - 3/4" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number HC Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 149251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details