PJ Company XKL Series Casters

Description
CAPACITY: 700 - 5500 LBS. XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate shock or impact. Heavy Duty Trucks and Carts Machinery Dollies/rigging Heavy Protable Storage Racks Portable Work Benches FEATURES Top Plate & Yoke - 3/8" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in hardened raceways Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Tapered Roller Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 700 - 5500 LBS. XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate shock or impact. Heavy Duty Trucks and Carts Machinery Dollies/rigging Heavy Protable Storage Racks Portable Work Benches FEATURES Top Plate & Yoke - 3/8" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in hardened raceways Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Tapered Roller Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 700 - 5500 LBS. XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate shock or impact. Heavy Duty Trucks and Carts Machinery Dollies/rigging Heavy Protable Storage Racks Portable Work Benches FEATURES Top Plate & Yoke - 3/8" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in hardened raceways Legs - 3/8" formed steel plate, double welded Wheel Bearing - Roller, Tapered Roller Finish - Zinc Plated Axle - 3/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 700 - 5500 LBS.
XKL Series caster has been constructed from drop forged steel to function under extra heavy duty applications. This caster series has been designed to accommodate shock or impact.

  • Heavy Duty Trucks and Carts
  • Machinery Dollies/rigging
  • Heavy Protable Storage Racks
  • Portable Work Benches
    FEATURES
  • Top Plate & Yoke - 3/8" S.A.E 1045 drop forged steel
  • Swivel - Two rows of ball bearings rotating in hardened raceways
  • Legs - 3/8" formed steel plate, double welded
  • Wheel Bearing - Roller, Tapered Roller
  • Finish - Zinc Plated
  • Axle - 3/4" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number XKL Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details