PJ Company CF Series Casters

Description
CAPACITY: 350 - 1500 LBS. CF Series caster is made from cold forged steel and designed for applications where abuse is a problem. The large diameter kingpin and raceway increase resistance to stress while spreading shock over a larger area. Platform Trucks Moveable Racks Production Dollies Conveyor Bakery Equipment Drag Line Operation Refuse Containers Utility Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways; 3-1/4" dia. Load race Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Ball, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 350 - 1500 LBS. CF Series caster is made from cold forged steel and designed for applications where abuse is a problem. The large diameter kingpin and raceway increase resistance to stress while spreading shock over a larger area. Platform Trucks Moveable Racks Production Dollies Conveyor Bakery Equipment Drag Line Operation Refuse Containers Utility Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways; 3-1/4" dia. Load race Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Ball, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 350 - 1500 LBS. CF Series caster is made from cold forged steel and designed for applications where abuse is a problem. The large diameter kingpin and raceway increase resistance to stress while spreading shock over a larger area. Platform Trucks Moveable Racks Production Dollies Conveyor Bakery Equipment Drag Line Operation Refuse Containers Utility Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways; 3-1/4" dia. Load race Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Ball, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 350 - 1500 LBS.
CF Series caster is made from cold forged steel and designed for applications where abuse is a problem. The large diameter kingpin and raceway increase resistance to stress while spreading shock over a larger area.

  • Platform Trucks
  • Moveable Racks
  • Production Dollies
  • Conveyor
  • Bakery Equipment
  • Drag Line Operation
  • Refuse Containers
  • Utility Trucks
    FEATURES
  • Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate
  • Swivel - Two rows of ball bearings in hardened raceways; 3-1/4" dia. Load race
  • Legs - 1/4" formed steel plate, double welded
  • Wheel Bearing - Roller, Ball, Delrin
  • Finish - Zinc Plated
  • Axle - 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number CF Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2304845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details