PJ Company SS Series Casters

Description
CAPACITY: 150 - 600 LBS. The Stainless Steel series caster is designed to prevent rust and corrosion in wet and/or damp environments. Stainless steel is impervious to repeated washings, thereby reducing maintenance and providing long life to caster and equipment. Food Processing Medical Equipment Chemicals Environment Meat Packing Plants Hospitals FEATURES Top Plate & Yoke - For 2" tread width- 3/16" stainless steel plate, For 1-1/4" and 1-3/8" tread width- 12 gauge stainless steel Swivel - Two rows of stainless steel ball bearings Legs - For 2" tread width- 3/16" formed stainless steel welded to yoke base Wheel Bearing - Delrin, Roller, Ball Axle - Stainless steel bolt with stainless steel locknut Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Description
CAPACITY: 150 - 600 LBS. The Stainless Steel series caster is designed to prevent rust and corrosion in wet and/or damp environments. Stainless steel is impervious to repeated washings, thereby reducing maintenance and providing long life to caster and equipment. Food Processing Medical Equipment Chemicals Environment Meat Packing Plants Hospitals FEATURES Top Plate & Yoke - For 2" tread width- 3/16" stainless steel plate, For 1-1/4" and 1-3/8" tread width- 12 gauge stainless steel Swivel - Two rows of stainless steel ball bearings Legs - For 2" tread width- 3/16" formed stainless steel welded to yoke base Wheel Bearing - Delrin, Roller, Ball Axle - Stainless steel bolt with stainless steel locknut Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 150 - 600 LBS. The Stainless Steel series caster is designed to prevent rust and corrosion in wet and/or damp environments. Stainless steel is impervious to repeated washings, thereby reducing maintenance and providing long life to caster and equipment. Food Processing Medical Equipment Chemicals Environment Meat Packing Plants Hospitals FEATURES Top Plate & Yoke - For 2" tread width- 3/16" stainless steel plate, For 1-1/4" and 1-3/8" tread width- 12 gauge stainless steel Swivel - Two rows of stainless steel ball bearings Legs - For 2" tread width- 3/16" formed stainless steel welded to yoke base Wheel Bearing - Delrin, Roller, Ball Axle - Stainless steel bolt with stainless steel locknut Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

CAPACITY: 150 - 600 LBS.
The Stainless Steel series caster is designed to prevent rust and corrosion in wet and/or damp environments. Stainless steel is impervious to repeated washings, thereby reducing maintenance and providing long life to caster and equipment.

  • Food Processing
  • Medical Equipment
  • Chemicals Environment
  • Meat Packing Plants
  • Hospitals
    FEATURES
  • Top Plate & Yoke - For 2" tread width- 3/16" stainless steel plate, For 1-1/4" and 1-3/8" tread width- 12 gauge stainless steel
  • Swivel - Two rows of stainless steel ball bearings
  • Legs - For 2" tread width- 3/16" formed stainless steel welded to yoke base
  • Wheel Bearing - Delrin, Roller, Ball
  • Axle - Stainless steel bolt with stainless steel locknut
  • Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number SS Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details