PJ Company DF Series Casters

Description
CAPACITY: 500 - 1600 LBS. DF Series caster utilizes a drop forged steel top plate and yoke base to enhance strength. The large raceway and kingpin increase impact resistance making the caster ideal for medium duty power drawn equipment. Bakery Dough Troughs Cooling Racks Conveyorized Floor Trucks Heavy duty trucks/dollies Platform Trucks FEATURES Top Plate & Yoke - 5/16" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in machined, hardened raceways Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Delrin, Tapered Roller Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 500 - 1600 LBS. DF Series caster utilizes a drop forged steel top plate and yoke base to enhance strength. The large raceway and kingpin increase impact resistance making the caster ideal for medium duty power drawn equipment. Bakery Dough Troughs Cooling Racks Conveyorized Floor Trucks Heavy duty trucks/dollies Platform Trucks FEATURES Top Plate & Yoke - 5/16" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in machined, hardened raceways Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Delrin, Tapered Roller Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 500 - 1600 LBS. DF Series caster utilizes a drop forged steel top plate and yoke base to enhance strength. The large raceway and kingpin increase impact resistance making the caster ideal for medium duty power drawn equipment. Bakery Dough Troughs Cooling Racks Conveyorized Floor Trucks Heavy duty trucks/dollies Platform Trucks FEATURES Top Plate & Yoke - 5/16" S.A.E 1045 drop forged steel Swivel - Two rows of ball bearings rotating in machined, hardened raceways Legs - 1/4" formed steel plate, double welded Wheel Bearing - Roller, Delrin, Tapered Roller Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 500 - 1600 LBS.
DF Series caster utilizes a drop forged steel top plate and yoke base to enhance strength. The large raceway and kingpin increase impact resistance making the caster ideal for medium duty power drawn equipment.

  • Bakery Dough Troughs
  • Cooling Racks
  • Conveyorized Floor Trucks
  • Heavy duty trucks/dollies
  • Platform Trucks
    FEATURES
  • Top Plate & Yoke - 5/16" S.A.E 1045 drop forged steel
  • Swivel - Two rows of ball bearings rotating in machined, hardened raceways
  • Legs - 1/4" formed steel plate, double welded
  • Wheel Bearing - Roller, Delrin, Tapered Roller
  • Finish - Zinc Plated
  • Axle - 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number DF Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10BL - PLN50N10BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 149245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details