PJ Company SC Series Casters

Description
CAPACITY: 200 - 700 LBS. The Scaffold caster series is specifically designed for use on scaffoldings. Utilizing a deep sawtooth swivel lock and brake disc design, the actuator handle easily locks the swHeavy gauge formed steel pate ivel and wheel simultaneously. Scaffolding Equipment FEATURES Top Plate & Yoke - Various Stem Sizes all with double lock design Swivel - Two rows of ball bearings in machined and hardened upper and lower raceways Legs - Heavy gauge formed steel pate Wheel Bearing - Ball, Plain, Roller Finish - Zinc Plated Axle - 5/16" dia. Bolt with locknut, 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 200 - 700 LBS. The Scaffold caster series is specifically designed for use on scaffoldings. Utilizing a deep sawtooth swivel lock and brake disc design, the actuator handle easily locks the swHeavy gauge formed steel pate ivel and wheel simultaneously. Scaffolding Equipment FEATURES Top Plate & Yoke - Various Stem Sizes all with double lock design Swivel - Two rows of ball bearings in machined and hardened upper and lower raceways Legs - Heavy gauge formed steel pate Wheel Bearing - Ball, Plain, Roller Finish - Zinc Plated Axle - 5/16" dia. Bolt with locknut, 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 200 - 700 LBS. The Scaffold caster series is specifically designed for use on scaffoldings. Utilizing a deep sawtooth swivel lock and brake disc design, the actuator handle easily locks the swHeavy gauge formed steel pate ivel and wheel simultaneously. Scaffolding Equipment FEATURES Top Plate & Yoke - Various Stem Sizes all with double lock design Swivel - Two rows of ball bearings in machined and hardened upper and lower raceways Legs - Heavy gauge formed steel pate Wheel Bearing - Ball, Plain, Roller Finish - Zinc Plated Axle - 5/16" dia. Bolt with locknut, 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 200 - 700 LBS.
The Scaffold caster series is specifically designed for use on scaffoldings. Utilizing a deep sawtooth swivel lock and brake disc design, the actuator handle easily locks the swHeavy gauge formed steel pate ivel and wheel simultaneously.

  • Scaffolding Equipment
    FEATURES
  • Top Plate & Yoke - Various Stem Sizes all with double lock design
  • Swivel - Two rows of ball bearings in machined and hardened upper and lower raceways
  • Legs - Heavy gauge formed steel pate
  • Wheel Bearing - Ball, Plain, Roller
  • Finish - Zinc Plated
  • Axle - 5/16" dia. Bolt with locknut, 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number SC Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - EX-100N12 - EX-100N12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2702512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details