PJ Company MKL Series Casters

Description
CAPACITY: 550 - 1500 LBS. The MKL series is designed with kingpinless heat treated precision raceways to offer a heavier duty than the popular Medium Heavy (MH) duty. This unique kingpinless structure provides smoother swiveling and greater shock absorption. Platform Trucks Utility Carts Tooling Fixtures Scrap Metal Carries Tow Lines Dollies Dough Troughs FEATURES Top Plate & Yoke - 1/4" thickness steel Swivel - One row of 3/8" ball bearings mounted in a heat treated precision machined raceway. Optional double ball with machined raceways is available Legs - 1/4" formed steel plate King Pin - Kingpinless Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Description
CAPACITY: 550 - 1500 LBS. The MKL series is designed with kingpinless heat treated precision raceways to offer a heavier duty than the popular Medium Heavy (MH) duty. This unique kingpinless structure provides smoother swiveling and greater shock absorption. Platform Trucks Utility Carts Tooling Fixtures Scrap Metal Carries Tow Lines Dollies Dough Troughs FEATURES Top Plate & Yoke - 1/4" thickness steel Swivel - One row of 3/8" ball bearings mounted in a heat treated precision machined raceway. Optional double ball with machined raceways is available Legs - 1/4" formed steel plate King Pin - Kingpinless Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 550 - 1500 LBS. The MKL series is designed with kingpinless heat treated precision raceways to offer a heavier duty than the popular Medium Heavy (MH) duty. This unique kingpinless structure provides smoother swiveling and greater shock absorption. Platform Trucks Utility Carts Tooling Fixtures Scrap Metal Carries Tow Lines Dollies Dough Troughs FEATURES Top Plate & Yoke - 1/4" thickness steel Swivel - One row of 3/8" ball bearings mounted in a heat treated precision machined raceway. Optional double ball with machined raceways is available Legs - 1/4" formed steel plate King Pin - Kingpinless Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

CAPACITY: 550 - 1500 LBS.
The MKL series is designed with kingpinless heat treated precision raceways to offer a heavier duty than the popular Medium Heavy (MH) duty. This unique kingpinless structure provides smoother swiveling and greater shock absorption.

  • Platform Trucks
  • Utility Carts
  • Tooling Fixtures
  • Scrap Metal Carries
  • Tow Lines
  • Dollies
  • Dough Troughs
    FEATURES
  • Top Plate & Yoke - 1/4" thickness steel
  • Swivel - One row of 3/8" ball bearings mounted in a heat treated precision machined raceway. Optional double ball with machined raceways is available
  • Legs - 1/4" formed steel plate
  • King Pin - Kingpinless
  • Finish - Zinc plated
  • Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number MKL Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details