PJ Company GD Series Casters

Description
CAPACITY: 90 - 450 LBS. GD Series offers a low cost caster for moderate use, carrying loads in the medium range. Furniture Dollies Tool Boxes Laundry Carts Bakery Racks Point of Sale Display Units FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Single row of hardened, polished ball bearings rotating in a large diameter raceway King Pin - Riveted and coined Wheel Bearing - Plain/Oilex, Sleeve, Roller, Delrin Finish - Zinc Plated Axle - Bolt with locknut Lubrication - Zerk fitting upon request
Description
CAPACITY: 90 - 450 LBS. GD Series offers a low cost caster for moderate use, carrying loads in the medium range. Furniture Dollies Tool Boxes Laundry Carts Bakery Racks Point of Sale Display Units FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Single row of hardened, polished ball bearings rotating in a large diameter raceway King Pin - Riveted and coined Wheel Bearing - Plain/Oilex, Sleeve, Roller, Delrin Finish - Zinc Plated Axle - Bolt with locknut Lubrication - Zerk fitting upon request

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 90 - 450 LBS. GD Series offers a low cost caster for moderate use, carrying loads in the medium range. Furniture Dollies Tool Boxes Laundry Carts Bakery Racks Point of Sale Display Units FEATURES Top Plate & Yoke - Deeply corrugated, formed steel Swivel - Single row of hardened, polished ball bearings rotating in a large diameter raceway King Pin - Riveted and coined Wheel Bearing - Plain/Oilex, Sleeve, Roller, Delrin Finish - Zinc Plated Axle - Bolt with locknut Lubrication - Zerk fitting upon request

CAPACITY: 90 - 450 LBS.
GD Series offers a low cost caster for moderate use, carrying loads in the medium range.

  • Furniture Dollies
  • Tool Boxes
  • Laundry Carts
  • Bakery Racks
  • Point of Sale Display Units
    FEATURES
  • Top Plate & Yoke - Deeply corrugated, formed steel
  • Swivel - Single row of hardened, polished ball bearings rotating in a large diameter raceway
  • King Pin - Riveted and coined
  • Wheel Bearing - Plain/Oilex, Sleeve, Roller, Delrin
  • Finish - Zinc Plated
  • Axle - Bolt with locknut
  • Lubrication - Zerk fitting upon request
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number GD Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details