PJ Company ES Series Casters

Description
CAPACITY: 1400 - 8000 LBS. ES Series caster is constructed of drop forged steel for extra super heavy duty loads under severe conditions. Secondary load bearing is a Tapered Roller Bearing for maximum thrust load protection. Heavy Duty Trailers Ground Support Equipment Production Dollies Gantry Cranes FEATURES Top Plate & Yoke - 5/8" S.A.E. 1045 drop forged steel Swivel - 7" dia. Precision machined raceways, flame hardened and 5/8" steel ball bearing upper, 1-1/4" tapered roller for thrust bearing Legs - 1/2" formed steel, double welded Wheel Bearing - Roller, Tapered Roller Finish - Epoxy Paint Axle - 1-1/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 1400 - 8000 LBS. ES Series caster is constructed of drop forged steel for extra super heavy duty loads under severe conditions. Secondary load bearing is a Tapered Roller Bearing for maximum thrust load protection. Heavy Duty Trailers Ground Support Equipment Production Dollies Gantry Cranes FEATURES Top Plate & Yoke - 5/8" S.A.E. 1045 drop forged steel Swivel - 7" dia. Precision machined raceways, flame hardened and 5/8" steel ball bearing upper, 1-1/4" tapered roller for thrust bearing Legs - 1/2" formed steel, double welded Wheel Bearing - Roller, Tapered Roller Finish - Epoxy Paint Axle - 1-1/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 1400 - 8000 LBS. ES Series caster is constructed of drop forged steel for extra super heavy duty loads under severe conditions. Secondary load bearing is a Tapered Roller Bearing for maximum thrust load protection. Heavy Duty Trailers Ground Support Equipment Production Dollies Gantry Cranes FEATURES Top Plate & Yoke - 5/8" S.A.E. 1045 drop forged steel Swivel - 7" dia. Precision machined raceways, flame hardened and 5/8" steel ball bearing upper, 1-1/4" tapered roller for thrust bearing Legs - 1/2" formed steel, double welded Wheel Bearing - Roller, Tapered Roller Finish - Epoxy Paint Axle - 1-1/4" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 1400 - 8000 LBS.
ES Series caster is constructed of drop forged steel for extra super heavy duty loads under severe conditions. Secondary load bearing is a Tapered Roller Bearing for maximum thrust load protection.

  • Heavy Duty Trailers
  • Ground Support Equipment
  • Production Dollies
  • Gantry Cranes
    FEATURES
  • Top Plate & Yoke - 5/8" S.A.E. 1045 drop forged steel
  • Swivel - 7" dia. Precision machined raceways, flame hardened and 5/8" steel ball bearing upper, 1-1/4" tapered roller for thrust bearing
  • Legs - 1/2" formed steel, double welded
  • Wheel Bearing - Roller, Tapered Roller
  • Finish - Epoxy Paint
  • Axle - 1-1/4" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number ES Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details