PJ Company SA Series Casters

Description
CAPACITY: 800 - 1200 LBS. Shock Absorbing casters are a response to industries that require load protection and noise reduction from damaging shocks. Noise levels are reduced through the dampening effects of these casters. Vertical mount springs are ideal for general industrial usage. The springs are enclosed by a spring box and are easy to adjust. Powerdriven carts Portable medical equipment Shock sensitive loads Aircraft tripod jacks Computer equipment FEATURES Top Plate & Yoke - Made from 1/4" steel plate Swivel - Cold forged, hardened ball bearing raceways- Minimize ball indentation and wear King Pin - 5/8" diameter Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Description
CAPACITY: 800 - 1200 LBS. Shock Absorbing casters are a response to industries that require load protection and noise reduction from damaging shocks. Noise levels are reduced through the dampening effects of these casters. Vertical mount springs are ideal for general industrial usage. The springs are enclosed by a spring box and are easy to adjust. Powerdriven carts Portable medical equipment Shock sensitive loads Aircraft tripod jacks Computer equipment FEATURES Top Plate & Yoke - Made from 1/4" steel plate Swivel - Cold forged, hardened ball bearing raceways- Minimize ball indentation and wear King Pin - 5/8" diameter Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 800 - 1200 LBS. Shock Absorbing casters are a response to industries that require load protection and noise reduction from damaging shocks. Noise levels are reduced through the dampening effects of these casters. Vertical mount springs are ideal for general industrial usage. The springs are enclosed by a spring box and are easy to adjust. Powerdriven carts Portable medical equipment Shock sensitive loads Aircraft tripod jacks Computer equipment FEATURES Top Plate & Yoke - Made from 1/4" steel plate Swivel - Cold forged, hardened ball bearing raceways- Minimize ball indentation and wear King Pin - 5/8" diameter Finish - Zinc plated Lubrication - Zerk in swivel raceway, wheel hub, or lub axle

CAPACITY: 800 - 1200 LBS.
Shock Absorbing casters are a response to industries that require load protection and noise reduction from damaging shocks. Noise levels are reduced through the dampening effects of these casters. Vertical mount springs are ideal for general industrial usage. The springs are enclosed by a spring box and are easy to adjust.

  • Powerdriven carts
  • Portable medical equipment
  • Shock sensitive loads
  • Aircraft tripod jacks
  • Computer equipment
    FEATURES
  • Top Plate & Yoke - Made from 1/4" steel plate
  • Swivel - Cold forged, hardened ball bearing raceways- Minimize ball indentation and wear
  • King Pin - 5/8" diameter
  • Finish - Zinc plated
  • Lubrication - Zerk in swivel raceway, wheel hub, or lub axle
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number SA Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 2479953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details