PJ Company ST Series Casters

Description
CAPACITY: 90 - 300 LBS. ST Series casters offers solutions for institutional applications. A wide cariety of wheel types and stem sizes provide the casters with the maximum flexibility for easy rolling and mounting Metal Furniture and Equipment Food Handling Equipment Stock Carts FEATURES Top Plate & Yoke - Yoke is made of formed, heavy gauge cold rolled steel Swivel - Two rows of ball bearings in hardened raceways Wheel Bearing - Sleeve, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1" tread width has bolt with locknut; 1-1/4 tread width has 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request
Description
CAPACITY: 90 - 300 LBS. ST Series casters offers solutions for institutional applications. A wide cariety of wheel types and stem sizes provide the casters with the maximum flexibility for easy rolling and mounting Metal Furniture and Equipment Food Handling Equipment Stock Carts FEATURES Top Plate & Yoke - Yoke is made of formed, heavy gauge cold rolled steel Swivel - Two rows of ball bearings in hardened raceways Wheel Bearing - Sleeve, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1" tread width has bolt with locknut; 1-1/4 tread width has 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 90 - 300 LBS. ST Series casters offers solutions for institutional applications. A wide cariety of wheel types and stem sizes provide the casters with the maximum flexibility for easy rolling and mounting Metal Furniture and Equipment Food Handling Equipment Stock Carts FEATURES Top Plate & Yoke - Yoke is made of formed, heavy gauge cold rolled steel Swivel - Two rows of ball bearings in hardened raceways Wheel Bearing - Sleeve, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1" tread width has bolt with locknut; 1-1/4 tread width has 3/8" dia. Bolt with locknut Lubrication - Zerk fitting upon request

CAPACITY: 90 - 300 LBS.
ST Series casters offers solutions for institutional applications. A wide cariety of wheel types and stem sizes provide the casters with the maximum flexibility for easy rolling and mounting

  • Metal Furniture and Equipment
  • Food Handling Equipment
  • Stock Carts
    FEATURES
  • Top Plate & Yoke - Yoke is made of formed, heavy gauge cold rolled steel
  • Swivel - Two rows of ball bearings in hardened raceways
  • Wheel Bearing - Sleeve, Ball, Roller, Delrin
  • Finish - Zinc Plated
  • Axle - 1" tread width has bolt with locknut; 1-1/4 tread width has 3/8" dia. Bolt with locknut
  • Lubrication - Zerk fitting upon request
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number ST Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 2535873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details