PJ Company MH Series Casters

Description
CAPACITY: 180 - 1250 LBS. MH Series caster is the material handling industry's most popular caster for medium duty applications. This series with deeply formed, heat treated, double ball bearing raceways provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment Medium Duty Conveyorized "Drag Line" Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway
Description
CAPACITY: 180 - 1250 LBS. MH Series caster is the material handling industry's most popular caster for medium duty applications. This series with deeply formed, heat treated, double ball bearing raceways provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment Medium Duty Conveyorized "Drag Line" Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

Suppliers

Company
Product
Description
Supplier Links
CAPACITY: 180 - 1250 LBS. MH Series caster is the material handling industry's most popular caster for medium duty applications. This series with deeply formed, heat treated, double ball bearing raceways provides top performance with minimum wear. Dollies Platform Trucks Shop Carts Floor Trucks Warehouse Trucks Bakery Equipment Medium Duty Conveyorized "Drag Line" Trucks FEATURES Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate Swivel - Two rows of ball bearings in hardened raceways for extra strength Legs - 1/4" formed steel plate welded to yoke base Wheel Bearing - Oilex, Ball, Roller, Delrin Finish - Zinc Plated Axle - 1/2" dia. Bolt with locknut Lubrication - Zerk in swivel raceway

CAPACITY: 180 - 1250 LBS.
MH Series caster is the material handling industry's most popular caster for medium duty applications. This series with deeply formed, heat treated, double ball bearing raceways provides top performance with minimum wear.

  • Dollies
  • Platform Trucks
  • Shop Carts
  • Floor Trucks
  • Warehouse Trucks
  • Bakery Equipment
  • Medium Duty Conveyorized "Drag Line" Trucks
    FEATURES
  • Top Plate & Yoke - Top Plate is 1/4" cold forged steel plate
  • Swivel - Two rows of ball bearings in hardened raceways for extra strength
  • Legs - 1/4" formed steel plate welded to yoke base
  • Wheel Bearing - Oilex, Ball, Roller, Delrin
  • Finish - Zinc Plated
  • Axle - 1/2" dia. Bolt with locknut
  • Lubrication - Zerk in swivel raceway
Supplier's Site

Technical Specifications

  PJ Company
Product Category Casters
Product Number MH Series Casters
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details